Abracon, LLC RF Antennas ACA-101-T

Description
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz 1.09dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz 1.09dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-12398-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12398-2-ND
RF Antennas 535-12398-2-ND
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz 1.09dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz 1.09dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACA-101-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACA-101-T
RF Antennas ACA-101-T
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz 1.09dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz 1.09dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 535-12398-2-ND ACA-101-T
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN Bluetooth, WLAN
Primary Frequency Range 2400.0 MHz
Gain 1.09 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details