Abracon, LLC ABS25 kHz Crystal (Tuning Fork) ABS25-38.000KHZ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS25 Type: kHz Crystal (Tuning Fork) Length: 8 mm Width: 3.8 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 38 kHz Frequency Tolerance: ± 30 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 50 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS25 Type: kHz Crystal (Tuning Fork) Length: 8 mm Width: 3.8 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 38 kHz Frequency Tolerance: ± 30 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 50 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS25 kHz Crystal (Tuning Fork) - ABS25-38.000KHZ-T - Abracon, LLC
Spicewood, TX, United States
ABS25 kHz Crystal (Tuning Fork)
ABS25-38.000KHZ-T
ABS25 kHz Crystal (Tuning Fork) ABS25-38.000KHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS25 Type: kHz Crystal (Tuning Fork) Length: 8 mm Width: 3.8 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 38 kHz Frequency Tolerance: ± 30 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 50 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS25
  • Type: kHz Crystal (Tuning Fork)
  • Length: 8 mm
  • Width: 3.8 mm
  • Height: 2.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 38 kHz
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 12.5 pF
  • ESR (Equivalent Series Resistance): 50 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10243-2-ND - DigiKey
Thief River Falls, MN, United States
38kHz ±30ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

38kHz ±30ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystal 38.0000Khz 12.5Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 76R7549 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 38.0000Khz 12.5Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
76R7549
Crystal 38.0000Khz 12.5Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 76R7549
CRYSTAL 38.0000KHZ 12.5PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 38.0000KHZ 12.5PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
CRYSTAL 38.0000KHZ 12.5PF SMD

CRYSTAL 38.0000KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Crystals
Product Number ABS25-38.000KHZ-T 535-10243-2-ND 76R7549 ABS25-38.000KHZ-T
Product Name ABS25 kHz Crystal (Tuning Fork) Crystals Crystal 38.0000Khz 12.5Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 0.0380 MHz 0.0380 MHz
Load Capacitance 12.5 pF 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2V013FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-38.400-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers