Abracon, LLC ABS09 kHz Crystal (Tuning Fork) ABS09-32.768KHZ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS09 Type: kHz Crystal (Tuning Fork) Length: 4.1 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS09 Type: kHz Crystal (Tuning Fork) Length: 4.1 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS09 kHz Crystal (Tuning Fork) - ABS09-32.768KHZ-T - Abracon, LLC
Spicewood, TX, United States
ABS09 kHz Crystal (Tuning Fork)
ABS09-32.768KHZ-T
ABS09 kHz Crystal (Tuning Fork) ABS09-32.768KHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS09 Type: kHz Crystal (Tuning Fork) Length: 4.1 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS09
  • Type: kHz Crystal (Tuning Fork)
  • Length: 4.1 mm
  • Width: 1.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 12.5 pF
  • ESR (Equivalent Series Resistance): 70 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9539-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9539-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9539-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Oscillators - ABS09-32.768KHZ-T - 852879-ABS09-32.768KHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ABS09-32.768KHZ-T
852879-ABS09-32.768KHZ-T
Oscillators - ABS09-32.768KHZ-T 852879-ABS09-32.768KHZ-T
Manufacturer: Abracon LLC Win Source Part Number: 852879-ABS09-32.768K HZ-T Series: ABS09 Features: 32.768 kHz Crystal 70 kOhms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Other Part Number: 535-9539-6, 535-9539-1, 535-9539-2, ABS0932768KHZT

Manufacturer: Abracon LLC
Win Source Part Number: 852879-ABS09-32.768KHZ-T
Series: ABS09
Features: 32.768 kHz Crystal 70 kOhms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Other Part Number: 535-9539-6, 535-9539-1, 535-9539-2, ABS0932768KHZT

Buy Now Datasheet
Crystal Units - 2403526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2403526
Crystal Units 2403526
Abracon ABS09-32.768KHZ-T Crystal

Abracon ABS09-32.768KHZ-T Crystal

Supplier's Site
Crystal Units - 2403527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2403527
Crystal Units 2403527
Abracon ABS09-32.768KHZ-T Crystal

Abracon ABS09-32.768KHZ-T Crystal

Supplier's Site
Crystal Units - 2403527P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2403527P
Crystal Units 2403527P
Abracon ABS09-32.768KHZ-T Crystal

Abracon ABS09-32.768KHZ-T Crystal

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
Crystal, 32.768Khz, 12.5Pf, 4.1 X 1.5Mm; Frequency Nom Abracon - 14N8752 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 4.1 X 1.5Mm; Frequency Nom Abracon
14N8752
Crystal, 32.768Khz, 12.5Pf, 4.1 X 1.5Mm; Frequency Nom Abracon 14N8752
CRYSTAL, 32.768KHZ, 12.5PF, 4.1 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 4.1mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS09 Series; ESR:70kohm RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 4.1 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 4.1mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS09 Series; ESR:70kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 4.1 X 1.5Mm; Frequency Nom Abracon - 89M4972 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 4.1 X 1.5Mm; Frequency Nom Abracon
89M4972
Crystal, 32.768Khz, 12.5Pf, 4.1 X 1.5Mm; Frequency Nom Abracon 89M4972
CRYSTAL, 32.768KHZ, 12.5PF, 4.1 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 4.1mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS09 Series; ESR:70kohm RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 4.1 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 4.1mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS09 Series; ESR:70kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, Smd; Frequency Nom Abracon - 06X4695 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, Smd; Frequency Nom Abracon
06X4695
Crystal, 32.768Khz, 12.5Pf, Smd; Frequency Nom Abracon 06X4695
CRYSTAL, 32.768KHZ, 12.5PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 4.1mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS09 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 4.1mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS09 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Crystals Oscillators Crystals Crystals Crystals Crystals Crystals
Product Number ABS09-32.768KHZ-T 535-9539-6-ND 852879-ABS09-32.768KHZ-T 2403526 ABS09-32.768KHZ-T 14N8752 06X4695 ABS09-32.768KHZ-T
Product Name ABS09 kHz Crystal (Tuning Fork) Crystals Oscillators - ABS09-32.768KHZ-T Crystal Units Crystals Crystal, 32.768Khz, 12.5Pf, 4.1 X 1.5Mm; Frequency Nom Abracon Crystal, 32.768Khz, 12.5Pf, Smd; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS
Frequency 0.0328 MHz 32.77 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI153T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 154 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-10.000-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers