Abracon, LLC ABS07AIG kHz Crystal (Tuning Fork) ABS07AIG-32.768KHZ-D-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS07AIG kHz Crystal (Tuning Fork) - ABS07AIG-32.768KHZ-D-T - Abracon, LLC
Spicewood, TX, United States
ABS07AIG kHz Crystal (Tuning Fork)
ABS07AIG-32.768KHZ-D-T
ABS07AIG kHz Crystal (Tuning Fork) ABS07AIG-32.768KHZ-D-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS07AIG
  • Type: kHz Crystal (Tuning Fork)
  • Length: 3.2 mm
  • Width: 1.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 12.5 pF
  • ESR (Equivalent Series Resistance): 70 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Rating: AEC-Q200
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-ABS07AIG-32.768KHZ-D-TDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABS07AIG-32.768KHZ-D-TCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABS07AIG-32.768KHZ-D-TTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators -Crystals Series: ABS07AIG Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 80 kOhms Operating Mode: Fundamental

Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators -Crystals
Series: ABS07AIG
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: kHz Crystal (Tuning Fork)
Frequency: 32.768 kHz
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 80 kOhms
Operating Mode: Fundamental

Buy Now Datasheet
Crystal 32.768Khz 12.5Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 32AH8282 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 32.768Khz 12.5Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
32AH8282
Crystal 32.768Khz 12.5Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 32AH8282
CRYSTAL 32.768KHZ 12.5PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 32.768KHZ 12.5PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Oscillators Crystals
Product Number ABS07AIG-32.768KHZ-D-T 535-ABS07AIG-32.768KHZ-D-TDKR-ND 32AH8282 ABS07AIG-32.768KHZ-D-T
Product Name ABS07AIG kHz Crystal (Tuning Fork) Crystals Crystals, Oscillators, Resonators -Crystals Crystal 32.768Khz 12.5Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 12.5 pF 12.5 pF 12.5 pF
ESR 70000 ohms 80000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - Z84C3008FEG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
VCO / SURF MOUNT / RoHS - JTOS-150P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Oscillators -  - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Frequency 100 MHz
View Details
2 suppliers