Abracon, LLC SMD 32.768kHz 9pF Clock and Timing IC ABS07-32.768KHZ-9-T

Description
32.768kHz Crystal, 9pF, 20ppm, SMD, 70kR ESR Product overview: ABS07-32.768KHZ-9-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.768kHz, 9pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 32.768kHz, 9pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-ABS07-32.768KHZ- 9-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32.768kHz Crystal, 9pF, 20ppm, SMD, 70kR ESR Product overview: ABS07-32.768KHZ-9-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.768kHz, 9pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 32.768kHz, 9pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-ABS07-32.768KHZ- 9-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 32.768kHz 9pF Clock and Timing IC - 171-ABS07-32.768KHZ-9-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 32.768kHz 9pF Clock and Timing IC
171-ABS07-32.768KHZ-9-T
SMD 32.768kHz 9pF Clock and Timing IC 171-ABS07-32.768KHZ-9-T
32.768kHz Crystal, 9pF, 20ppm, SMD, 70kR ESR Product overview: ABS07-32.768KHZ-9-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.768kHz, 9pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 32.768kHz, 9pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-ABS07-32.768KHZ- 9-T can be used for catalog matching and distributor lookup.

32.768kHz Crystal, 9pF, 20ppm, SMD, 70kR ESR Product overview: ABS07-32.768KHZ-9-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.768kHz, 9pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 32.768kHz, 9pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-ABS07-32.768KHZ-9-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-ABS07-32.768KHZ-9-T
Product Name SMD 32.768kHz 9pF Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.768KHZ Clock and Timing IC - 172-OM-7605-C8-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5.5 volts
View Details
 - MC6840CP-G - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
NE555 Single Precision Timer - NE555PWRE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers