Abracon, LLC ABS07 kHz Crystal (Tuning Fork) ABS07-32.768KHZ-7-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07 Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07 Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS07 kHz Crystal (Tuning Fork) - ABS07-32.768KHZ-7-T - Abracon, LLC
Spicewood, TX, United States
ABS07 kHz Crystal (Tuning Fork)
ABS07-32.768KHZ-7-T
ABS07 kHz Crystal (Tuning Fork) ABS07-32.768KHZ-7-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07 Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS07
  • Type: kHz Crystal (Tuning Fork)
  • Length: 3.2 mm
  • Width: 1.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 7 pF
  • ESR (Equivalent Series Resistance): 70 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ABS07-32.768KHZ-7-T - 843102-ABS07-32.768KHZ-7-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ABS07-32.768KHZ-7-T
843102-ABS07-32.768KHZ-7-T
Oscillators - ABS07-32.768KHZ-7-T 843102-ABS07-32.768KHZ-7-T
Manufacturer: Abracon LLC Win Source Part Number: 843102-ABS07-32.768K HZ-7-T Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Abracon LLC
Win Source Part Number: 843102-ABS07-32.768KHZ-7-T
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
Crystals - 535-9543-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9543-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9543-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal Units - 1712773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712773
Crystal Units 1712773
Abracon ABS07-32.768KHZ-7-T Crystal Unit

Abracon ABS07-32.768KHZ-7-T Crystal Unit

Supplier's Site
Crystal Units - 1712307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712307
Crystal Units 1712307
Abracon ABS07-32.768KHZ-7-T Crystal Unit

Abracon ABS07-32.768KHZ-7-T Crystal Unit

Supplier's Site
Crystal Units - 1712773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712773P
Crystal Units 1712773P
Abracon ABS07-32.768KHZ-7-T Crystal Unit

Abracon ABS07-32.768KHZ-7-T Crystal Unit

Supplier's Site
Crystal, 32.768Khz, 7Pf, 3.2 X 1.5Mm; Frequency Nom Abracon - 89M4970 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 7Pf, 3.2 X 1.5Mm; Frequency Nom Abracon
89M4970
Crystal, 32.768Khz, 7Pf, 3.2 X 1.5Mm; Frequency Nom Abracon 89M4970
CRYSTAL, 32.768KHZ, 7PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 7PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site
Crystal, 32.768Khz, 7Pf, 3.2 X 1.5Mm; Frequency Nom Abracon - 14N8750 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 7Pf, 3.2 X 1.5Mm; Frequency Nom Abracon
14N8750
Crystal, 32.768Khz, 7Pf, 3.2 X 1.5Mm; Frequency Nom Abracon 14N8750
CRYSTAL, 32.768KHZ, 7PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 7PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 7Pf, 3.2Mm X 1.5Mm Rohs Compliant Abracon - 89AH0804 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 7Pf, 3.2Mm X 1.5Mm Rohs Compliant Abracon
89AH0804
Crystal, 32.768Khz, 7Pf, 3.2Mm X 1.5Mm Rohs Compliant Abracon 89AH0804
CRYSTAL, 32.768KHZ, 7PF, 3.2MM X 1.5MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 7PF, 3.2MM X 1.5MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 32.7680KHZ 7PF SMD

CRYSTAL 32.7680KHZ 7PF SMD

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 7PF SMD

CRYSTAL 32.7680KHZ 7PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals Crystals Crystals Crystals
Product Number ABS07-32.768KHZ-7-T 843102-ABS07-32.768KHZ-7-T 535-9543-1-ND 1712773 1712773P 89M4970 89AH0804 ABS07-32.768KHZ-7-T ABS07-32.768KHZ-7-T
Product Name ABS07 kHz Crystal (Tuning Fork) Oscillators - ABS07-32.768KHZ-7-T Crystals Crystal Units Crystal Units Crystal, 32.768Khz, 7Pf, 3.2 X 1.5Mm; Frequency Nom Abracon Crystal, 32.768Khz, 7Pf, 3.2Mm X 1.5Mm Rohs Compliant Abracon Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 7 pF 7 pF 7 pF 7 pF 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillators - X134-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - 863-510BAA100M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers