Abracon, LLC ABS06W kHz Crystal (Tuning Fork) ABS06W-32.768KHZ-D-1

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06W Type: kHz Crystal (Tuning Fork) Part Status: Obsolete
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06W Type: kHz Crystal (Tuning Fork) Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS06W kHz Crystal (Tuning Fork) - ABS06W-32.768KHZ-D-1 - Abracon, LLC
Spicewood, TX, United States
ABS06W kHz Crystal (Tuning Fork)
ABS06W-32.768KHZ-D-1
ABS06W kHz Crystal (Tuning Fork) ABS06W-32.768KHZ-D-1
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06W Type: kHz Crystal (Tuning Fork) Part Status: Obsolete

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS06W
  • Type: kHz Crystal (Tuning Fork)
  • Part Status: Obsolete
Supplier's Site Datasheet
Crystals - ABS06W-32.768KHZ-D-1-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Crystals Crystals
Product Number ABS06W-32.768KHZ-D-1 ABS06W-32.768KHZ-D-1-ND
Product Name ABS06W kHz Crystal (Tuning Fork) Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details