Abracon, LLC Crystals ABS05-32.768KHZ-X-3-T3

Description
32.768kHz ±25ppm Crystal 4pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±25ppm Crystal 4pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 535-ABS05-32.768KHZ-X-3-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±25ppm Crystal 4pF 90 kOhms 2-SMD, No Lead

32.768kHz ±25ppm Crystal 4pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABS05-32.768KHZ-X-3-T3CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±25ppm Crystal 4pF 90 kOhms 2-SMD, No Lead

32.768kHz ±25ppm Crystal 4pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, 4Pf, Smd, 1.6Mm X1Mm Rohs Compliant Abracon - 26AK5546 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 4Pf, Smd, 1.6Mm X1Mm Rohs Compliant Abracon
26AK5546
Crystal, 32.768Khz, 4Pf, Smd, 1.6Mm X1Mm Rohs Compliant Abracon 26AK5546
CRYSTAL, 32.768KHZ, 4PF, SMD, 1.6MM X1MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 4PF, SMD, 1.6MM X1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 535-ABS05-32.768KHZ-X-3-T3DKR-ND 26AK5546
Product Name Crystals Crystal, 32.768Khz, 4Pf, Smd, 1.6Mm X1Mm Rohs Compliant Abracon
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30B-RWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
2 Pin Crystal CTS3 - CTS3-32.768-7-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 32.77 MHz
Load Capacitance 7 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details