Abracon, LLC Power Supplies (Test, Bench) ABPSM-ULN-A

Description
1.8VDC, 2.5VDC, 3.3VDC, 5VDC Output Bench (AC to DC) Power Supply No Display 200mA, 200mA, 200mA, 200mA Output Features Ultra Low Noise
Request a Quote Datasheet
Description
1.8VDC, 2.5VDC, 3.3VDC, 5VDC Output Bench (AC to DC) Power Supply No Display 200mA, 200mA, 200mA, 200mA Output Features Ultra Low Noise
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 535-10307-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
535-10307-ND
Power Supplies (Test, Bench) 535-10307-ND
1.8VDC, 2.5VDC, 3.3VDC, 5VDC Output Bench (AC to DC) Power Supply No Display 200mA, 200mA, 200mA, 200mA Output Features Ultra Low Noise

1.8VDC, 2.5VDC, 3.3VDC, 5VDC Output Bench (AC to DC) Power Supply No Display 200mA, 200mA, 200mA, 200mA Output Features Ultra Low Noise

Buy Now Datasheet
Ultra Low Noise Power Supply Module; Power Supply Output Type Abracon - 61R9490 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Low Noise Power Supply Module; Power Supply Output Type Abracon
61R9490
Ultra Low Noise Power Supply Module; Power Supply Output Type Abracon 61R9490
ULTRA LOW NOISE POWER SUPPLY MODULE; Power Supply Output Type:Fixed; No. of Outputs:4 Output; Output Voltage Min:-; Output Voltage Max:-; Output Current Min:-; Output Current Max:-; Power Rating:-; Supply Voltage Min:-; Plug Type:- RoHS Compliant: Yes

ULTRA LOW NOISE POWER SUPPLY MODULE; Power Supply Output Type:Fixed; No. of Outputs:4 Output; Output Voltage Min:-; Output Voltage Max:-; Output Current Min:-; Output Current Max:-; Power Rating:-; Supply Voltage Min:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 535-10307-ND 61R9490
Product Name Power Supplies (Test, Bench) Ultra Low Noise Power Supply Module; Power Supply Output Type Abracon
Type DC Power Supply; 1
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details