Abracon, LLC ABNTC-0805 ABNTC-0805-333J-4050F-T

Description
RoHS/RoHS II Compliant Series: ABNTC-0805 Package / Case: 0805 (2012 Metric) Resistance in Ohms @ 25°C: 33 k Resistance Tolerance: ± 5 % B Value Tolerance: ± 1 % B25/50: 4.05 kK Power - Max: 200 mW Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ABNTC-0805 Package / Case: 0805 (2012 Metric) Resistance in Ohms @ 25°C: 33 k Resistance Tolerance: ± 5 % B Value Tolerance: ± 1 % B25/50: 4.05 kK Power - Max: 200 mW Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABNTC-0805 - ABNTC-0805-333J-4050F-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ABNTC-0805 Package / Case: 0805 (2012 Metric) Resistance in Ohms @ 25°C: 33 k Resistance Tolerance: ± 5 % B Value Tolerance: ± 1 % B25/50: 4.05 kK Power - Max: 200 mW Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABNTC-0805
  • Package / Case: 0805 (2012 Metric)
  • Resistance in Ohms @ 25°C: 33 k
  • Resistance Tolerance: ± 5 %
  • B Value Tolerance: ± 1 %
  • B25/50: 4.05 kK
  • Power - Max: 200 mW
  • Operating Temperature: -55°C ~ 125°C
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Thermistors
Product Number ABNTC-0805-333J-4050F-T
Product Name ABNTC-0805
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistor ICs - 1526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
Length 0.1969 inch (5 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details