Abracon, LLC ABNTC-0603 ABNTC-0603-472J-3500F-T

Description
RoHS/RoHS II Compliant Series: ABNTC-0603 Package / Case: 0603 (1608 Metric) Resistance in Ohms @ 25°C: 4.7 k Resistance Tolerance: ± 5 % B Value Tolerance: ± 1 % B25/50: 3.5 kK Power - Max: 100 mW Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Series: ABNTC-0603 Package / Case: 0603 (1608 Metric) Resistance in Ohms @ 25°C: 4.7 k Resistance Tolerance: ± 5 % B Value Tolerance: ± 1 % B25/50: 3.5 kK Power - Max: 100 mW Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABNTC-0603-472J-3500F-T is a chip NTC thermistor designed for temperature measurement and compensation applications. It operates within a temperature range of -55°C to +125°C and has a storage temperature range of -10°C to +40°C with a maximum relative humidity of 75%. This thermistor features a resistance of 4.7 kΩ at 25°C with a tolerance of ±5%, and a B constant of 3950 K with a tolerance of ±1%. It is suitable for high-density designs and is compliant with RoHS/RoHS II standards. The device is packaged in a standard 0603 (1608 metric) case size and is intended for surface mount applications. It has a maximum power rating of 100 mW and is characterized by excellent aging stability and enhanced reliability due to its internal electrode design. The thermistor is appropriate for use in digital thermometers, temperature controllers, LED lighting drivers, and various consumer electronics.

Datasheet Summary
Powered by GS/AI

The ABNTC-0603-472J-3500F-T is a chip NTC thermistor designed for temperature measurement and compensation applications. It operates within a temperature range of -55°C to +125°C and has a storage temperature range of -10°C to +40°C with a maximum relative humidity of 75%. This thermistor features a resistance of 4.7 kΩ at 25°C with a tolerance of ±5%, and a B constant of 3950 K with a tolerance of ±1%. It is suitable for high-density designs and is compliant with RoHS/RoHS II standards. The device is packaged in a standard 0603 (1608 metric) case size and is intended for surface mount applications. It has a maximum power rating of 100 mW and is characterized by excellent aging stability and enhanced reliability due to its internal electrode design. The thermistor is appropriate for use in digital thermometers, temperature controllers, LED lighting drivers, and various consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
ABNTC-0603 - ABNTC-0603-472J-3500F-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ABNTC-0603 Package / Case: 0603 (1608 Metric) Resistance in Ohms @ 25°C: 4.7 k Resistance Tolerance: ± 5 % B Value Tolerance: ± 1 % B25/50: 3.5 kK Power - Max: 100 mW Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABNTC-0603
  • Package / Case: 0603 (1608 Metric)
  • Resistance in Ohms @ 25°C: 4.7 k
  • Resistance Tolerance: ± 5 %
  • B Value Tolerance: ± 1 %
  • B25/50: 3.5 kK
  • Power - Max: 100 mW
  • Operating Temperature: -55°C ~ 125°C
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
NTC Thermistors - 535-12844-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
535-12844-2-ND
NTC Thermistors 535-12844-2-ND
NTC Thermistor 4.7k 0603 (1608 Metric)

NTC Thermistor 4.7k 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Thermistors Thermistors
Product Number ABNTC-0603-472J-3500F-T 535-12844-2-ND
Product Name ABNTC-0603 NTC Thermistors
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1857769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC Thermistors - 223-20026452-00-ND - DigiKey
Specs
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 98600 ohms
View Details