Abracon, LLC ABMM2 MHz Crystal ABMM2-32.000MHZ-E2F-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 32 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 32 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABMM2 MHz Crystal - ABMM2-32.000MHZ-E2F-T - Abracon, LLC
Spicewood, TX, United States
ABMM2 MHz Crystal
ABMM2-32.000MHZ-E2F-T
ABMM2 MHz Crystal ABMM2-32.000MHZ-E2F-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 32 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABMM2
  • Type: MHz Crystal
  • Length: 6 mm
  • Width: 3.6 mm
  • Height: 1.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 32 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9642-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 18PF SMD

CRYSTAL 32.0000MHZ 18PF SMD

Supplier's Site
Crystal, 32Mhz, 18Pf, Smd; Crystal Mounting Type Abracon - 95J9863 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 18Pf, Smd; Crystal Mounting Type Abracon
95J9863
Crystal, 32Mhz, 18Pf, Smd; Crystal Mounting Type Abracon 95J9863
CRYSTAL, 32MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Quartz; ESR:60ohm; Frequency:32MHz; Frequency Stability:20ppm; Frequency Tolerance:± 20ppm; Leaded Process Compatible:Yes RoHS Compliant: Yes

CRYSTAL, 32MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Quartz; ESR:60ohm; Frequency:32MHz; Frequency Stability:20ppm; Frequency Tolerance:± 20ppm; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators
Product Number ABMM2-32.000MHZ-E2F-T 535-9642-2-ND ABMM2-32.000MHZ-E2F-T 95J9863
Product Name ABMM2 MHz Crystal Crystals Crystals Crystal, 32Mhz, 18Pf, Smd; Crystal Mounting Type Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 32 MHz 32 MHz 32 MHz
Frequency Stability 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data