Abracon, LLC ABMM2 MHz Crystal ABMM2-19.6608MHZ-E2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 19.6608 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 19.6608 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABMM2 MHz Crystal - ABMM2-19.6608MHZ-E2-T - Abracon, LLC
Spicewood, TX, United States
ABMM2 MHz Crystal
ABMM2-19.6608MHZ-E2-T
ABMM2 MHz Crystal ABMM2-19.6608MHZ-E2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 19.6608 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABMM2
  • Type: MHz Crystal
  • Length: 6 mm
  • Width: 3.6 mm
  • Height: 1.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 19.6608 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9636-6-ND - DigiKey
Thief River Falls, MN, United States
19.6608MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

19.6608MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9636-1-ND - DigiKey
Thief River Falls, MN, United States
19.6608MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

19.6608MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9636-2-ND - DigiKey
Thief River Falls, MN, United States
19.6608MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

19.6608MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 19.6608Mhz, 18Pf, Smd; Crystal Mounting Type Abracon - 95J9857 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.6608Mhz, 18Pf, Smd; Crystal Mounting Type Abracon
95J9857
Crystal, 19.6608Mhz, 18Pf, Smd; Crystal Mounting Type Abracon 95J9857
CRYSTAL, 19.6608MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Quartz; ESR:50ohm; Frequency:19.6608MHz ; Frequency Stability:20ppm; Frequency Tolerance:± 20ppm; No. of Pins:4 RoHS Compliant: Yes

CRYSTAL, 19.6608MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Quartz; ESR:50ohm; Frequency:19.6608MHz; Frequency Stability:20ppm; Frequency Tolerance:± 20ppm; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 19.6608Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon - 13J1700 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.6608Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon
13J1700
Crystal, 19.6608Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon 13J1700
CRYSTAL, 19.6608MHZ, 18PF, 6 X 3.5MM; Frequency Nom:19.6608MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Crystal Type:Quartz RoHS Compliant: Yes

CRYSTAL, 19.6608MHZ, 18PF, 6 X 3.5MM; Frequency Nom:19.6608MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Crystal Type:Quartz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Oscillators Crystals
Product Number ABMM2-19.6608MHZ-E2-T 535-9636-6-ND 95J9857 13J1700
Product Name ABMM2 MHz Crystal Crystals Crystal, 19.6608Mhz, 18Pf, Smd; Crystal Mounting Type Abracon Crystal, 19.6608Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 19.66 MHz 19.66 MHz 19.66 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data