Abracon, LLC ABMM2 MHz Crystal ABMM2-16.9344MHZ-E2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.9344 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.9344 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABMM2 MHz Crystal - ABMM2-16.9344MHZ-E2-T - Abracon, LLC
Spicewood, TX, United States
ABMM2 MHz Crystal
ABMM2-16.9344MHZ-E2-T
ABMM2 MHz Crystal ABMM2-16.9344MHZ-E2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.9344 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABMM2
  • Type: MHz Crystal
  • Length: 6 mm
  • Width: 3.6 mm
  • Height: 1.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 16.9344 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9635-2-ND - DigiKey
Thief River Falls, MN, United States
16.9344MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

16.9344MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.9344MHZ 18PF SMD

CRYSTAL 16.9344MHZ 18PF SMD

Supplier's Site
Crystal, 16.9344Mhz, 18Pf, Smd; Frequency Nom Abracon - 95J9856 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.9344Mhz, 18Pf, Smd; Frequency Nom Abracon
95J9856
Crystal, 16.9344Mhz, 18Pf, Smd; Frequency Nom Abracon 95J9856
CRYSTAL, 16.9344MHZ, 18PF, SMD; Frequency Nom:16.9344MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 16.9344MHZ, 18PF, SMD; Frequency Nom:16.9344MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 16.9344Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon - 13J1699 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.9344Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon
13J1699
Crystal, 16.9344Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon 13J1699
CRYSTAL, 16.9344MHZ, 18PF, 6 X 3.5MM; Frequency Nom:16.9344MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Crystal Type:Quartz RoHS Compliant: Yes

CRYSTAL, 16.9344MHZ, 18PF, 6 X 3.5MM; Frequency Nom:16.9344MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Crystal Type:Quartz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ABMM2-16.9344MHZ-E2-T 535-9635-2-ND ABMM2-16.9344MHZ-E2-T 95J9856
Product Name ABMM2 MHz Crystal Crystals Crystals Crystal, 16.9344Mhz, 18Pf, Smd; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 16.93 MHz 16.93 MHz 16.93 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - ECS-102.4-S-1-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 7675232 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
32.768 kHz Tuning Fork Crystal - CC7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details