Abracon, LLC ABM8W MHz Crystal ABM8W-33.8688MHZ-6-D1X-T3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8W MHz Crystal - ABM8W-33.8688MHZ-6-D1X-T3 - Abracon, LLC
Spicewood, TX, United States
ABM8W MHz Crystal
ABM8W-33.8688MHZ-6-D1X-T3
ABM8W MHz Crystal ABM8W-33.8688MHZ-6-D1X-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8W Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.75 mm Operating Temperature: -40°C ~ 85°C Frequency: 33.8688 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8W
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.75 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 33.8688 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 6 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 33.8688MHZ 6PF SMD

CRYSTAL 33.8688MHZ 6PF SMD

Supplier's Site
Thief River Falls, MN, United States
CRYSTAL 33.8688MHZ 6PF SMD

CRYSTAL 33.8688MHZ 6PF SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited DigiKey
Product Category Crystals Crystals Crystals
Product Number ABM8W-33.8688MHZ-6-D1X-T3 ABM8W-33.8688MHZ-6-D1X-T3 ABM8W-33.8688MHZ-6-D1X-T3-ND
Product Name ABM8W MHz Crystal Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 33.87 MHz 33.87 MHz
Frequency Stability 20 ppm 20 ppm
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
TUNING FORK - ECS-2x6-FLX - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency Stability 10 ppm
View Details
 - 1442296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMT
Frequency 27 MHz
Frequency Stability -10 to 10 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details