Abracon, LLC ABM8W MHz Crystal ABM8W-20.7360MHZ-6-B2U-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8W Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.75 mm Operating Temperature: -20°C ~ 70°C Frequency: 20.736 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8W Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.75 mm Operating Temperature: -20°C ~ 70°C Frequency: 20.736 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8W MHz Crystal - ABM8W-20.7360MHZ-6-B2U-T3 - Abracon, LLC
Spicewood, TX, United States
ABM8W MHz Crystal
ABM8W-20.7360MHZ-6-B2U-T3
ABM8W MHz Crystal ABM8W-20.7360MHZ-6-B2U-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8W Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.75 mm Operating Temperature: -20°C ~ 70°C Frequency: 20.736 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8W
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.75 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 20.736 MHz
  • Frequency Stability: ± 10 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 6 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 20.7360MHZ 6PF SMD

CRYSTAL 20.7360MHZ 6PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABM8W-20.7360MHZ-6-B2U-T3 ABM8W-20.7360MHZ-6-B2U-T3
Product Name ABM8W MHz Crystal Crystals
Features / Standards RoHS; Lead-Free
Frequency 20.74 MHz 20.74 MHz
Frequency Stability 10 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X140-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details