Abracon, LLC ABM8W MHz Crystal ABM8W-19.7079MHZ-8-D2X-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8W Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.75 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.7079 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 8 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8W Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.75 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.7079 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 8 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8W MHz Crystal - ABM8W-19.7079MHZ-8-D2X-T3 - Abracon, LLC
Spicewood, TX, United States
ABM8W MHz Crystal
ABM8W-19.7079MHZ-8-D2X-T3
ABM8W MHz Crystal ABM8W-19.7079MHZ-8-D2X-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8W Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.75 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.7079 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 8 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8W
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.75 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 19.7079 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 8 pF
  • ESR (Equivalent Series Resistance): 70 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 19.7079MHZ 8PF SMD

CRYSTAL 19.7079MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABM8W-19.7079MHZ-8-D2X-T3 ABM8W-19.7079MHZ-8-D2X-T3
Product Name ABM8W MHz Crystal Crystals
Features / Standards RoHS; Lead-Free
Frequency 19.71 MHz 19.71 MHz
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 20 MHz
Load Capacitance 22 pF
View Details
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
4 suppliers
Crystals - 50-ECS-120-12-33B2-JGN-TRDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
SMD Seam Welded Crystal Resonator - SMCE-6035 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 6.0 x 3.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 80 MHz
View Details