- Trained on our vast library of engineering resources.

Abracon, LLC ABM8G MHz Crystal ABM8G-13.560MHZ-18-D2Y-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8G MHz Crystal - ABM8G-13.560MHZ-18-D2Y-T - Abracon, LLC
Spicewood, TX, United States
ABM8G MHz Crystal
ABM8G-13.560MHZ-18-D2Y-T
ABM8G MHz Crystal ABM8G-13.560MHZ-18-D2Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8G Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 13.56 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8G
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 13.56 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 13.5600MHZ 18PF SMD

CRYSTAL 13.5600MHZ 18PF SMD

Supplier's Site
Crystals - 535-10264-2-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

13.56MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
Crystals - 535-10264-6-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

13.56MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
Crystals - 535-10264-1-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

13.56MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
Oscillators - ABM8G-13.560MHZ-18-D2Y-T - 859185-ABM8G-13.560MHZ-18-D2Y-T - Win Source Electronics
Yishun, Singapore
Oscillators - ABM8G-13.560MHZ-18-D2Y-T
859185-ABM8G-13.560MHZ-18-D2Y-T
Oscillators - ABM8G-13.560MHZ-18-D2Y-T 859185-ABM8G-13.560MHZ-18-D2Y-T
Manufacturer: Abracon LLC Win Source Part Number: 859185-ABM8G-13.560M HZ-18-D2Y-T Series: ABM8G Operating Temperature Range: -40°C ~ 85°C Features: ±20ppm Crystal 18pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Affected HTSUS: 8541.60.0050 Other Part Number: 535-10264-1, ABM8G13560MHZ18D2YT, Q12675328, 535-10264-6, 535-10264-2

Manufacturer: Abracon LLC
Win Source Part Number: 859185-ABM8G-13.560MHZ-18-D2Y-T
Series: ABM8G
Operating Temperature Range: -40°C ~ 85°C
Features: ±20ppm Crystal 18pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Affected
HTSUS: 8541.60.0050
Other Part Number: 535-10264-1, ABM8G13560MHZ18D2YT, Q12675328, 535-10264-6, 535-10264-2

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - ABM8G-13.560MHZ-18-D2Y-T - LIXINC Electronics Co., Limited
Hong Kong, China
Crystals, Oscillators, Resonators
ABM8G-13.560MHZ-18-D2Y-T
Crystals, Oscillators, Resonators ABM8G-13.560MHZ-18-D2Y-T
CRYSTAL 13.5600MHZ 18PF SMD

CRYSTAL 13.5600MHZ 18PF SMD

Supplier's Site Datasheet
Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon - 14T0040 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon
14T0040
Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon 14T0040
CRYSTAL, 13.56MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM8G Series; Frequency:13.56MHz RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM8G Series; Frequency:13.56MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon - 60R3952 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon
60R3952
Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon 60R3952
CRYSTAL, 13.56MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM8G Series; Frequency:13.56MHz RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM8G Series; Frequency:13.56MHz RoHS Compliant: Yes

Supplier's Site
Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon - 40Y2033 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon
40Y2033
Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon 40Y2033
CRYSTAL, 13.56MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM8G Series; Operating TemperatureRoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM8G Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Shenzhen Shengyu Electronics Technology Limited DigiKey Win Source Electronics LIXINC Electronics Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators Oscillators Crystals Crystals
Product Number ABM8G-13.560MHZ-18-D2Y-T ABM8G-13.560MHZ-18-D2Y-T 535-10264-2-ND 859185-ABM8G-13.560MHZ-18-D2Y-T ABM8G-13.560MHZ-18-D2Y-T 14T0040 40Y2033
Product Name ABM8G MHz Crystal Crystals Crystals Oscillators - ABM8G-13.560MHZ-18-D2Y-T Crystals, Oscillators, Resonators Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon Crystal, 13.56Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 13.56 MHz 13.56 MHz 13.56 MHz 13.56 MHz 13.56 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C) - SiT8920 - SiTime Corporation
Specs
Oscillator Type XO; XO-SE
Package / Form Factor 2.0x1.6, 2.5x2.0, 3.2x2.5, 5.0x3.2, 7.0x5.0
Features / Standards Military Standard
View Details
4 Pin Crystal C3E - C3E-24.576-12-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24.58 MHz
Load Capacitance 12 pF
View Details
Clocks & Timing Solutions, Oscillators - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details