Abracon, LLC Crystals ABM8AIG-16.000MHZ-8-2Z-T

Description
16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 535-ABM8AIG-16.000MHZ-8-2Z-TTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABM8AIG-16.000MHZ-8-2Z-TDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABM8AIG-16.000MHZ-8-2Z-TCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 8PF SMD

CRYSTAL 16.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 535-ABM8AIG-16.000MHZ-8-2Z-TTR-ND ABM8AIG-16.000MHZ-8-2Z-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
2 Pin Crystal CAA - CAA-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-100-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 8149358P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details