Abracon, LLC ABM8AIG MHz Crystal ABM8AIG-12.000MHZ-4-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8AIG Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 12 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8AIG Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 12 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8AIG MHz Crystal - ABM8AIG-12.000MHZ-4-T - Abracon, LLC
Spicewood, TX, United States
ABM8AIG MHz Crystal
ABM8AIG-12.000MHZ-4-T
ABM8AIG MHz Crystal ABM8AIG-12.000MHZ-4-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8AIG Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 12 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8AIG
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 12 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Rating: AEC-Q200
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-14794-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site
Crystal, Aec-Q200, 12Mhz, 18Pf, 3.2X2.5Mm; Frequency Nom Abracon - 84AC6236 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Aec-Q200, 12Mhz, 18Pf, 3.2X2.5Mm; Frequency Nom Abracon
84AC6236
Crystal, Aec-Q200, 12Mhz, 18Pf, 3.2X2.5Mm; Frequency Nom Abracon 84AC6236
CRYSTAL, AEC-Q200, 12MHZ, 18PF, 3.2X2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABM8AIG Series RoHS Compliant: Yes

CRYSTAL, AEC-Q200, 12MHZ, 18PF, 3.2X2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABM8AIG Series RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Aec-Q200, 12Mhz, 18Pf, 3.2X2.5Mm; Frequency Nom Abracon - 84AC6235 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Aec-Q200, 12Mhz, 18Pf, 3.2X2.5Mm; Frequency Nom Abracon
84AC6235
Crystal, Aec-Q200, 12Mhz, 18Pf, 3.2X2.5Mm; Frequency Nom Abracon 84AC6235
CRYSTAL, AEC-Q200, 12MHZ, 18PF, 3.2X2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABM8AIG Series RoHS Compliant: Yes

CRYSTAL, AEC-Q200, 12MHZ, 18PF, 3.2X2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABM8AIG Series RoHS Compliant: Yes

Supplier's Site
Crystal, Aec-Q200, 12Mhz, 18Pf, 3.2X2.5Mm; Frequency Nom Abracon - 94AC3699 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Aec-Q200, 12Mhz, 18Pf, 3.2X2.5Mm; Frequency Nom Abracon
94AC3699
Crystal, Aec-Q200, 12Mhz, 18Pf, 3.2X2.5Mm; Frequency Nom Abracon 94AC3699
CRYSTAL, AEC-Q200, 12MHZ, 18PF, 3.2X2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABM8AIG Series; Operating RoHS Compliant: Yes

CRYSTAL, AEC-Q200, 12MHZ, 18PF, 3.2X2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABM8AIG Series; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ABM8AIG-12.000MHZ-4-T 535-14794-2-ND ABM8AIG-12.000MHZ-4-T 84AC6236
Product Name ABM8AIG MHz Crystal Crystals Crystals Crystal, Aec-Q200, 12Mhz, 18Pf, 3.2X2.5Mm; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 12 MHz 12 MHz 12 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-110.5-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
4 suppliers
4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details