Abracon, LLC Crystals ABM8-40.000MHZ-D2Y-T

Description
40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 535-ABM8-40.000MHZ-D2Y-TTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABM8-40.000MHZ-D2Y-TCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABM8-40.000MHZ-D2Y-TDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 18PF SMD

CRYSTAL 40.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 535-ABM8-40.000MHZ-D2Y-TTR-ND ABM8-40.000MHZ-D2Y-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-23B-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-4.000-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 4 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details