Abracon, LLC ABM8 MHz Crystal ABM8-29.4912MHZ-B2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 29.4912 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 29.4912 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8 MHz Crystal - ABM8-29.4912MHZ-B2-T - Abracon, LLC
Spicewood, TX, United States
ABM8 MHz Crystal
ABM8-29.4912MHZ-B2-T
ABM8 MHz Crystal ABM8-29.4912MHZ-B2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 29.4912 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 29.4912 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9144-6-ND - DigiKey
Thief River Falls, MN, United States
29.4912MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

29.4912MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9144-2-ND - DigiKey
Thief River Falls, MN, United States
29.4912MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

29.4912MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9144-1-ND - DigiKey
Thief River Falls, MN, United States
29.4912MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

29.4912MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 29.4912MHZ 18PF SMD

CRYSTAL 29.4912MHZ 18PF SMD

Supplier's Site
Crystal, 29.4912Mhz, 18Pf, Smd; Crystal Mounting Type Abracon - 95J9928 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 29.4912Mhz, 18Pf, Smd; Crystal Mounting Type Abracon
95J9928
Crystal, 29.4912Mhz, 18Pf, Smd; Crystal Mounting Type Abracon 95J9928
CRYSTAL, 29.4912MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Standard; ESR:80ohm; Frequency:29.4912MHz ; Frequency Stability:50ppm; Frequency Tolerance:± 20ppm; No. of Pins:4 RoHS Compliant: Yes

CRYSTAL, 29.4912MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Standard; ESR:80ohm; Frequency:29.4912MHz; Frequency Stability:50ppm; Frequency Tolerance:± 20ppm; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators
Product Number ABM8-29.4912MHZ-B2-T 535-9144-6-ND ABM8-29.4912MHZ-B2-T 95J9928
Product Name ABM8 MHz Crystal Crystals Crystals Crystal, 29.4912Mhz, 18Pf, Smd; Crystal Mounting Type Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 29.49 MHz 29.49 MHz 29.49 MHz
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data