Abracon, LLC ABM8 MHz Crystal ABM8-28.63636MHZ-B2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 28.63636 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 28.63636 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8 MHz Crystal - ABM8-28.63636MHZ-B2-T - Abracon, LLC
Spicewood, TX, United States
ABM8 MHz Crystal
ABM8-28.63636MHZ-B2-T
ABM8 MHz Crystal ABM8-28.63636MHZ-B2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 28.63636 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 28.63636 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators -Crystals Series: ABM8 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 28.63636 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators -Crystals
Series: ABM8
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 28.63636 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now Datasheet
Crystals - 535-9143-2-ND - DigiKey
Thief River Falls, MN, United States
28.63636MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

28.63636MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9143-1-ND - DigiKey
Thief River Falls, MN, United States
28.63636MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

28.63636MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9143-6-ND - DigiKey
Thief River Falls, MN, United States
28.63636MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

28.63636MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillator/Oscillator/Resonator >> Crystals - ABM8-28.63636MHZ-B2-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
ABM8-28.63636MHZ-B2-T
Crystal Oscillator/Oscillator/Resonator >> Crystals ABM8-28.63636MHZ-B2-T
28.63636MHz 18pF ±20ppm ±50ppm SMD3225-4P Crystals ROHS

28.63636MHz 18pF ±20ppm ±50ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet
CRYSTAL 28.63636MHZ 18PF SMD

CRYSTAL 28.63636MHZ 18PF SMD

Supplier's Site Datasheet
Crystal, 28.63636Mhz, 18Pf, Smd; Crystal Mounting Type Abracon - 95J9927 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 18Pf, Smd; Crystal Mounting Type Abracon
95J9927
Crystal, 28.63636Mhz, 18Pf, Smd; Crystal Mounting Type Abracon 95J9927
CRYSTAL, 28.63636MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Standard; ESR:80ohm; Frequency:28.63636MH z; Frequency Stability:50ppm; Frequency Tolerance:± 20ppm; No. of Pins:4 RoHS Compliant: Yes

CRYSTAL, 28.63636MHZ, 18PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Standard; ESR:80ohm; Frequency:28.63636MHz; Frequency Stability:50ppm; Frequency Tolerance:± 20ppm; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site
Crystal, 28.63636Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon - 13J1770 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon
13J1770
Crystal, 28.63636Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon 13J1770
CRYSTAL, 28.63636MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM8 Series; ESR:80ohm RoHS Compliant: Yes

CRYSTAL, 28.63636MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM8 Series; ESR:80ohm RoHS Compliant: Yes

Supplier's Site
Crystal, 28.63636Mhz, 18Pf,3.2Mm X 2.5Mm Rohs Compliant Abracon - 73AJ0861 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 18Pf,3.2Mm X 2.5Mm Rohs Compliant Abracon
73AJ0861
Crystal, 28.63636Mhz, 18Pf,3.2Mm X 2.5Mm Rohs Compliant Abracon 73AJ0861
CRYSTAL, 28.63636MHZ, 18PF,3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 28.63636MHZ, 18PF,3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site
Crystal, 28.63636Mhz, 18Pf,3.2Mm X 2.5Mm Rohs Compliant Abracon - 73AJ0860 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 18Pf,3.2Mm X 2.5Mm Rohs Compliant Abracon
73AJ0860
Crystal, 28.63636Mhz, 18Pf,3.2Mm X 2.5Mm Rohs Compliant Abracon 73AJ0860
CRYSTAL, 28.63636MHZ, 18PF,3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 28.63636MHZ, 18PF,3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 28.63636MHZ 18PF SMD

CRYSTAL 28.63636MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals Crystals Oscillators Crystals Crystals Crystals
Product Number ABM8-28.63636MHZ-B2-T 535-9143-2-ND ABM8-28.63636MHZ-B2-T ABM8-28.63636MHZ-B2-T 95J9927 13J1770 73AJ0861 ABM8-28.63636MHZ-B2-T
Product Name ABM8 MHz Crystal Crystals, Oscillators, Resonators -Crystals Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals Crystals Crystal, 28.63636Mhz, 18Pf, Smd; Crystal Mounting Type Abracon Crystal, 28.63636Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon Crystal, 28.63636Mhz, 18Pf,3.2Mm X 2.5Mm Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS RoHS
Frequency 28.64 MHz 28.64 MHz 28.64 MHz 28.64 MHz 28.64 MHz 28.64 MHz 28.64 MHz
Frequency Stability 50 ppm 50 ppm 20 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data