Abracon, LLC Crystals ABM8-25.000MHZ-E3H-T

Description
XTAL 3225 4-SMD 25MHZ TOL 25PPM
Request a Quote Datasheet
Description
XTAL 3225 4-SMD 25MHZ TOL 25PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 535-ABM8-25.000MHZ-E3H-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 4-SMD 25MHZ TOL 25PPM

XTAL 3225 4-SMD 25MHZ TOL 25PPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 535-ABM8-25.000MHZ-E3H-TTR-ND
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720151 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 100 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Crystals - XC762CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 165-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details