Abracon, LLC ABM8 MHz Crystal ABM8-22.1184MHZ-B2-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8 MHz Crystal - ABM8-22.1184MHZ-B2-T3 - Abracon, LLC
Spicewood, TX, United States
ABM8 MHz Crystal
ABM8-22.1184MHZ-B2-T3
ABM8 MHz Crystal ABM8-22.1184MHZ-B2-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 22.1184 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - ABM8-22.1184MHZ-B2-T3-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

22.1184MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal 22.1184Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 37T9934 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 22.1184Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
37T9934
Crystal 22.1184Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 37T9934
CRYSTAL 22.1184MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 22.1184MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
CRYSTAL 22.1184MHZ 18PF SMD

CRYSTAL 22.1184MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Oscillators Crystals
Product Number ABM8-22.1184MHZ-B2-T3 ABM8-22.1184MHZ-B2-T3-ND 37T9934 ABM8-22.1184MHZ-B2-T3
Product Name ABM8 MHz Crystal Crystals Crystal 22.1184Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 22.12 MHz 22.12 MHz
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data