Abracon, LLC Crystal Units ABM8-16.000MHz-D1X

Description
Abracon ABM8-16.000MHz-D1X-T
Request a Quote
Description
Abracon ABM8-16.000MHz-D1X-T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 1875845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1875845
Crystal Units 1875845
Abracon ABM8-16.000MHz-D1X-T

Abracon ABM8-16.000MHz-D1X-T

Supplier's Site
Crystal Units - 1875845P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1875845P
Crystal Units 1875845P
Abracon ABM8-16.000MHz-D1X-T

Abracon ABM8-16.000MHz-D1X-T

Supplier's Site
Crystal Units - 1875733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1875733
Crystal Units 1875733
Abracon ABM8-16.000MHz-D1X-T

Abracon ABM8-16.000MHz-D1X-T

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Crystals Crystals
Product Number 1875845 1875845P
Product Name Crystal Units Crystal Units
Package / Form Factor Smd Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Through Hole Crystals - ECS-110.5-20-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
2 Pin Crystal CAA - CAA-24.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 24 MHz
Load Capacitance 22 pF
View Details