Abracon, LLC ABM3B MHz Crystal ABM3B-26.000MHZ-10-1-U-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM3B MHz Crystal - ABM3B-26.000MHZ-10-1-U-T - Abracon, LLC
Spicewood, TX, United States
ABM3B MHz Crystal
ABM3B-26.000MHZ-10-1-U-T
ABM3B MHz Crystal ABM3B-26.000MHZ-10-1-U-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3B Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.1 mm Operating Temperature: -10°C ~ 60°C Frequency: 26 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM3B
  • Type: MHz Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.1 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 26 MHz
  • Frequency Stability: ± 10 ppm
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 10 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Yishun, Singapore
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators- Crystals Series: ABM3B Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 26 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators- Crystals
Series: ABM3B
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 26 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Supplier's Site Datasheet
CRYSTAL 26.0000MHZ 10PF SMD

CRYSTAL 26.0000MHZ 10PF SMD

Supplier's Site
Crystals - 300-8219-2-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
Crystals - 300-8219-6-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
Crystals - 300-8219-1-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
Crystal 26MHz ±10ppm (Tol) ±10ppm (Stability) 10pF FUND 50Ohm 4-Pin CSMD T/R - 5-ABM3B-26.000MHZ-10-1-U-T - Utmel Electronic Limited
Hong Kong, China
Crystal 26MHz ±10ppm (Tol) ±10ppm (Stability) 10pF FUND 50Ohm 4-Pin CSMD T/R
5-ABM3B-26.000MHZ-10-1-U-T
Crystal 26MHz ±10ppm (Tol) ±10ppm (Stability) 10pF FUND 50Ohm 4-Pin CSMD T/R 5-ABM3B-26.000MHZ-10-1-U-T
Crystal 26MHz ±10ppm (Tol) ±10ppm (Stability) 10pF FUND 50Ohm 4-Pin CSMD T/R

Crystal 26MHz ±10ppm (Tol) ±10ppm (Stability) 10pF FUND 50Ohm 4-Pin CSMD T/R

Supplier's Site
Crystal, 26Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Abracon - 13J2573 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Abracon
13J2573
Crystal, 26Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Abracon 13J2573
CRYSTAL, 26MHZ, 10PF, 5 X 3.2MM; Frequency Nom:26MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:ABM3B Series; Operating Temperature Min:-10°CRoHS Compliant: Yes

CRYSTAL, 26MHZ, 10PF, 5 X 3.2MM; Frequency Nom:26MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:ABM3B Series; Operating Temperature Min:-10°CRoHS Compliant: Yes

Supplier's Site
Resonator, 26Mhz, 10Pf, Smd; Frequency Nom Abracon - 96J0287 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, 26Mhz, 10Pf, Smd; Frequency Nom Abracon
96J0287
Resonator, 26Mhz, 10Pf, Smd; Frequency Nom Abracon 96J0287
RESONATOR, 26MHZ, 10PF, SMD; Frequency Nom:26MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:ABM3B Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

RESONATOR, 26MHZ, 10PF, SMD; Frequency Nom:26MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:ABM3B Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site
Crystal, 26Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Abracon - 40Y2009 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Abracon
40Y2009
Crystal, 26Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Abracon 40Y2009
CRYSTAL, 26MHZ, 10PF, 5 X 3.2MM; Frequency Nom:26MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:ABM3B Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 26MHZ, 10PF, 5 X 3.2MM; Frequency Nom:26MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:ABM3B Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 26Mhz, 10Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Abracon - 73AJ0786 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 10Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Abracon
73AJ0786
Crystal, 26Mhz, 10Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Abracon 73AJ0786
CRYSTAL, 26MHZ, 10PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES

CRYSTAL, 26MHZ, 10PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals Resonators Crystals Crystals
Product Number ABM3B-26.000MHZ-10-1-U-T ABM3B-26.000MHZ-10-1-U-T 300-8219-2-ND 5-ABM3B-26.000MHZ-10-1-U-T 13J2573 96J0287 40Y2009 73AJ0786
Product Name ABM3B MHz Crystal Crystals, Oscillators, Resonators- Crystals Crystals Crystals Crystal 26MHz ±10ppm (Tol) ±10ppm (Stability) 10pF FUND 50Ohm 4-Pin CSMD T/R Crystal, 26Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Abracon Resonator, 26Mhz, 10Pf, Smd; Frequency Nom Abracon Crystal, 26Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Abracon Crystal, 26Mhz, 10Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS; Lead-Free RoHS RoHS RoHS
Frequency 26 MHz 26 MHz 26 MHz 26 MHz 26 MHz 26 MHz 26 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF 10 pF 10 pF
ESR 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

OSCILLATOR - ECS-3963 - ECS Inc. International
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
 - 1110729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 80 MHz
Frequency Stability -50 to 50 ppm
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clocks & Timing Solutions, Oscillators - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details