Abracon, LLC ABM3B MHz Crystal ABM3B-13.0625MHZ-10-D4-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3B Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 13.0625 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3B Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 13.0625 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM3B MHz Crystal - ABM3B-13.0625MHZ-10-D4-T - Abracon, LLC
Spicewood, TX, United States
ABM3B MHz Crystal
ABM3B-13.0625MHZ-10-D4-T
ABM3B MHz Crystal ABM3B-13.0625MHZ-10-D4-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3B Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 13.0625 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM3B
  • Type: MHz Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 13.0625 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 10 pF
  • ESR (Equivalent Series Resistance): 70 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9699-2-ND - DigiKey
Thief River Falls, MN, United States
13.0625MHz ±30ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

13.0625MHz ±30ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals

Crystals

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ABM3B-13.0625MHZ-10-D4-T 535-9699-2-ND ABM3B-13.0625MHZ-10-D4-T
Product Name ABM3B MHz Crystal Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 13.06 MHz 13.06 MHz
Frequency Stability 50 ppm 50 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-1142.85-18-33-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 114 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-9.984375-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 9.98 MHz
Load Capacitance 6 pF
View Details
32.768 kHz Tuning Fork Crystal Low ESR - CM7V-T1A Low ESR - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details