Abracon, LLC Crystals ABM3B-10.000MHZ-10-B-1-U-T

Description
10MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 535-ABM3B-10.000MHZ-10-B-1-U-TTR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

10MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 10.0000MHZ 10PF SMD

CRYSTAL 10.0000MHZ 10PF SMD

Supplier's Site
Crystal 10.0000Mhz 10Pf Smd / Tape & Reel (Tr) Abracon - 41R3739 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 10.0000Mhz 10Pf Smd / Tape & Reel (Tr) Abracon
41R3739
Crystal 10.0000Mhz 10Pf Smd / Tape & Reel (Tr) Abracon 41R3739
CRYSTAL 10.0000MHZ 10PF SMD / Tape & Reel (TR)

CRYSTAL 10.0000MHZ 10PF SMD / Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 535-ABM3B-10.000MHZ-10-B-1-U-TTR-ND ABM3B-10.000MHZ-10-B-1-U-T 41R3739
Product Name Crystals Crystals Crystal 10.0000Mhz 10Pf Smd / Tape & Reel (Tr) Abracon
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 10 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-049-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4.92 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Units - 7753701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details