Abracon, LLC ABM3 MHz Crystal ABM3-8.192MHZ-B4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 8.192 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 140 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 8.192 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 140 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM3 MHz Crystal - ABM3-8.192MHZ-B4Y-T - Abracon, LLC
Spicewood, TX, United States
ABM3 MHz Crystal
ABM3-8.192MHZ-B4Y-T
ABM3 MHz Crystal ABM3-8.192MHZ-B4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 8.192 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 140 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM3
  • Type: MHz Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 8.192 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 140 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-13568-1-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±30ppm Crystal 18pF 140 Ohms 2-SMD, No Lead

8.192MHz ±30ppm Crystal 18pF 140 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-13568-2-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±30ppm Crystal 18pF 140 Ohms 2-SMD, No Lead

8.192MHz ±30ppm Crystal 18pF 140 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-13568-6-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±30ppm Crystal 18pF 140 Ohms 2-SMD, No Lead

8.192MHz ±30ppm Crystal 18pF 140 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 8.192Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon - 73AJ0761 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8.192Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon
73AJ0761
Crystal, 8.192Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon 73AJ0761
CRYSTAL, 8.192MHZ, 18PF, 5MM X 3.2MM ROHS COMPLIANT: YES

CRYSTAL, 8.192MHZ, 18PF, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site
Crystal, 8.192Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon - 73AJ0762 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8.192Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon
73AJ0762
Crystal, 8.192Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon 73AJ0762
CRYSTAL, 8.192MHZ, 18PF, 5MM X 3.2MM ROHS COMPLIANT: YES

CRYSTAL, 8.192MHZ, 18PF, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 8.1920MHZ 18PF SMD

CRYSTAL 8.1920MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ABM3-8.192MHZ-B4Y-T 535-13568-1-ND 73AJ0761 ABM3-8.192MHZ-B4Y-T
Product Name ABM3 MHz Crystal Crystals Crystal, 8.192Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 8.19 MHz 8.19 MHz
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-50.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 50 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Through Hole Crystals - ECS-100-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
TCXO (Temperature Compensated Crystal Oscillator) - TC900 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 70 MHz
View Details