Abracon, LLC ABM3 MHz Crystal ABM3-15.000MHZ-B4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 15 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 15 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM3 MHz Crystal - ABM3-15.000MHZ-B4Y-T - Abracon, LLC
Spicewood, TX, United States
ABM3 MHz Crystal
ABM3-15.000MHZ-B4Y-T
ABM3 MHz Crystal ABM3-15.000MHZ-B4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 15 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM3
  • Type: MHz Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 15 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 60 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-13578-2-ND - DigiKey
Thief River Falls, MN, United States
15MHz ±30ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

15MHz ±30ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 15.0000MHZ 18PF SMD

CRYSTAL 15.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number ABM3-15.000MHZ-B4Y-T 535-13578-2-ND ABM3-15.000MHZ-B4Y-T
Product Name ABM3 MHz Crystal Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 15 MHz 15 MHz
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Units - 6720268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details