Abracon, LLC ABM13W MHz Crystal ABM13W-80.0000MHZ-5-D1Z-T5

Description
RoHS/RoHS II Compliant Series: ABM13W Type: MHz Crystal Length: 1.2 mm Width: 1 mm Height: 0.33 mm Operating Temperature: -40°C ~ 85°C Frequency: 80 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 5 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ABM13W Type: MHz Crystal Length: 1.2 mm Width: 1 mm Height: 0.33 mm Operating Temperature: -40°C ~ 85°C Frequency: 80 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 5 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM13W MHz Crystal - ABM13W-80.0000MHZ-5-D1Z-T5 - Abracon, LLC
Spicewood, TX, United States
ABM13W MHz Crystal
ABM13W-80.0000MHZ-5-D1Z-T5
ABM13W MHz Crystal ABM13W-80.0000MHZ-5-D1Z-T5
RoHS/RoHS II Compliant Series: ABM13W Type: MHz Crystal Length: 1.2 mm Width: 1 mm Height: 0.33 mm Operating Temperature: -40°C ~ 85°C Frequency: 80 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 5 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABM13W
  • Type: MHz Crystal
  • Length: 1.2 mm
  • Width: 1 mm
  • Height: 0.33 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 80 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 5 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 80.0000MHZ 5PF SMD

CRYSTAL 80.0000MHZ 5PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABM13W-80.0000MHZ-5-D1Z-T5 ABM13W-80.0000MHZ-5-D1Z-T5
Product Name ABM13W MHz Crystal Crystals
Features / Standards RoHS
Frequency 80 MHz 80 MHz
Frequency Stability 50 ppm
Load Capacitance 5 pF 5 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-14.000-10-50100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 14 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 1775232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Surface Mount Crystals - ECS-120-18-5G3X-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers