Abracon, LLC ABM11W MHz Crystal ABM11W-37.0500MHZ-8-B2U-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 37.05 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 8 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 37.05 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 8 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM11W MHz Crystal - ABM11W-37.0500MHZ-8-B2U-T3 - Abracon, LLC
Spicewood, TX, United States
ABM11W MHz Crystal
ABM11W-37.0500MHZ-8-B2U-T3
ABM11W MHz Crystal ABM11W-37.0500MHZ-8-B2U-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 37.05 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 8 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM11W
  • Type: MHz Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 37.05 MHz
  • Frequency Stability: ± 10 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 8 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 37.0500MHZ 8PF SMD

CRYSTAL 37.0500MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABM11W-37.0500MHZ-8-B2U-T3 ABM11W-37.0500MHZ-8-B2U-T3
Product Name ABM11W MHz Crystal Crystals
Features / Standards RoHS; Lead-Free
Frequency 37.05 MHz 37.05 MHz
Frequency Stability 10 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details