Abracon, LLC ABM11AIG MHz Crystal ABM11AIG-27.000MHZ-1-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11AIG Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.55 mm Operating Temperature: -40°C ~ 125°C Frequency: 27 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11AIG Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.55 mm Operating Temperature: -40°C ~ 125°C Frequency: 27 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM11AIG MHz Crystal - ABM11AIG-27.000MHZ-1-T - Abracon, LLC
Spicewood, TX, United States
ABM11AIG MHz Crystal
ABM11AIG-27.000MHZ-1-T
ABM11AIG MHz Crystal ABM11AIG-27.000MHZ-1-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11AIG Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.55 mm Operating Temperature: -40°C ~ 125°C Frequency: 27 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM11AIG
  • Type: MHz Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.55 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 27 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 10 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Rating: AEC-Q200
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-14786-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, Aec-Q200, 27Mhz, 10Pf, 2X1.6Mm; Frequency Nom Abracon - 84AC6220 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Aec-Q200, 27Mhz, 10Pf, 2X1.6Mm; Frequency Nom Abracon
84AC6220
Crystal, Aec-Q200, 27Mhz, 10Pf, 2X1.6Mm; Frequency Nom Abracon 84AC6220
CRYSTAL, AEC-Q200, 27MHZ, 10PF, 2X1.6MM; Frequency Nom:27MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:ABM11AIG Series RoHS Compliant: Yes

CRYSTAL, AEC-Q200, 27MHZ, 10PF, 2X1.6MM; Frequency Nom:27MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:ABM11AIG Series RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Aec-Q200, 27Mhz, 10Pf, 2X1.6Mm; Frequency Nom Abracon - 84AC6219 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Aec-Q200, 27Mhz, 10Pf, 2X1.6Mm; Frequency Nom Abracon
84AC6219
Crystal, Aec-Q200, 27Mhz, 10Pf, 2X1.6Mm; Frequency Nom Abracon 84AC6219
CRYSTAL, AEC-Q200, 27MHZ, 10PF, 2X1.6MM; Frequency Nom:27MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:ABM11AIG Series RoHS Compliant: Yes

CRYSTAL, AEC-Q200, 27MHZ, 10PF, 2X1.6MM; Frequency Nom:27MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:ABM11AIG Series RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 27.0000MHZ 10PF SMD

CRYSTAL 27.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ABM11AIG-27.000MHZ-1-T 535-14786-2-ND 84AC6220 ABM11AIG-27.000MHZ-1-T
Product Name ABM11AIG MHz Crystal Crystals Crystal, Aec-Q200, 27Mhz, 10Pf, 2X1.6Mm; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 27 MHz 27 MHz 27 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-50.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 50 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 8150481P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details