Abracon, LLC ABM11 MHz Crystal ABM11-36.000MHZ-D2X-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11 Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.59 mm Operating Temperature: -40°C ~ 85°C Frequency: 36 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11 Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.59 mm Operating Temperature: -40°C ~ 85°C Frequency: 36 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM11 MHz Crystal - ABM11-36.000MHZ-D2X-T3 - Abracon, LLC
Spicewood, TX, United States
ABM11 MHz Crystal
ABM11-36.000MHZ-D2X-T3
ABM11 MHz Crystal ABM11-36.000MHZ-D2X-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11 Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.59 mm Operating Temperature: -40°C ~ 85°C Frequency: 36 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM11
  • Type: MHz Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.59 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 36 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 10 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10947-2-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

36MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Ceramic Quartz Crystal, 36Mhz, 10Pf, Smd; Crystal Mounting Type Abracon - 37T9734 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Quartz Crystal, 36Mhz, 10Pf, Smd; Crystal Mounting Type Abracon
37T9734
Ceramic Quartz Crystal, 36Mhz, 10Pf, Smd; Crystal Mounting Type Abracon 37T9734
CERAMIC QUARTZ CRYSTAL, 36MHZ, 10PF, SMD; Crystal Mounting Type:SMD; Frequency:36MHz; Frequency Stability:20ppm; Frequency Tolerance:± 20ppm; Load Capacitance:10pF; No. of Pins:4; Operating Temperature Max:85°C; Reel Quantity:3000 RoHS Compliant: Yes

CERAMIC QUARTZ CRYSTAL, 36MHZ, 10PF, SMD; Crystal Mounting Type:SMD; Frequency:36MHz; Frequency Stability:20ppm; Frequency Tolerance:± 20ppm; Load Capacitance:10pF; No. of Pins:4; Operating Temperature Max:85°C; Reel Quantity:3000 RoHS Compliant: Yes

Supplier's Site Datasheet
Crystals

Crystals

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Oscillators Crystals
Product Number ABM11-36.000MHZ-D2X-T3 535-10947-2-ND 37T9734 ABM11-36.000MHZ-D2X-T3
Product Name ABM11 MHz Crystal Crystals Ceramic Quartz Crystal, 36Mhz, 10Pf, Smd; Crystal Mounting Type Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 36 MHz 36 MHz 36 MHz
Frequency Stability 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data