Abracon, LLC ABM11 MHz Crystal ABM11-32.000MHZ-B7G-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11 Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.59 mm Operating Temperature: -20°C ~ 70°C Frequency: 32 MHz Frequency Stability: ± 15 ppm Frequency Tolerance: ± 15 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11 Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.59 mm Operating Temperature: -20°C ~ 70°C Frequency: 32 MHz Frequency Stability: ± 15 ppm Frequency Tolerance: ± 15 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM11 MHz Crystal - ABM11-32.000MHZ-B7G-T - Abracon, LLC
Spicewood, TX, United States
ABM11 MHz Crystal
ABM11-32.000MHZ-B7G-T
ABM11 MHz Crystal ABM11-32.000MHZ-B7G-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11 Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.59 mm Operating Temperature: -20°C ~ 70°C Frequency: 32 MHz Frequency Stability: ± 15 ppm Frequency Tolerance: ± 15 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM11
  • Type: MHz Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.59 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 32 MHz
  • Frequency Stability: ± 15 ppm
  • Frequency Tolerance: ± 15 ppm
  • Load Capacitance: 10 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9819-1-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

32MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9819-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

32MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9819-6-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

32MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 32Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Abracon - 14T0009 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Abracon
14T0009
Crystal, 32Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Abracon 14T0009
CRYSTAL, 32MHZ, 10PF, 2 X 1.6MM; Frequency Nom:32MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:15ppm; Load Capacitance:10pF; Frequency Tolerance + / -:15ppm; Product Range:ABM11 Series; Operating Temperature Min:-20°CRoHS Compliant: Yes

CRYSTAL, 32MHZ, 10PF, 2 X 1.6MM; Frequency Nom:32MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:15ppm; Load Capacitance:10pF; Frequency Tolerance + / -:15ppm; Product Range:ABM11 Series; Operating Temperature Min:-20°CRoHS Compliant: Yes

Supplier's Site
Crystal, 32Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Abracon - 40Y1975 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Abracon
40Y1975
Crystal, 32Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Abracon 40Y1975
CRYSTAL, 32MHZ, 10PF, 2 X 1.6MM; Frequency Nom:32MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:15ppm; Load Capacitance:10pF; Frequency Tolerance + / -:15ppm; Product Range:ABM11 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32MHZ, 10PF, 2 X 1.6MM; Frequency Nom:32MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:15ppm; Load Capacitance:10pF; Frequency Tolerance + / -:15ppm; Product Range:ABM11 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32Mhz, 10Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Abracon - 73AJ0684 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 10Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Abracon
73AJ0684
Crystal, 32Mhz, 10Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Abracon 73AJ0684
CRYSTAL, 32MHZ, 10PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 32MHZ, 10PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Crystals Crystals
Product Number ABM11-32.000MHZ-B7G-T 535-9819-1-ND 14T0009 40Y1975 73AJ0684 ABM11-32.000MHZ-B7G-T
Product Name ABM11 MHz Crystal Crystals Crystal, 32Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Abracon Crystal, 32Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Abracon Crystal, 32Mhz, 10Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 32 MHz 32 MHz 32 MHz 32 MHz
Frequency Stability 15 ppm 15 ppm 15 ppm 15 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1357-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Units - 8136087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details