Abracon, LLC ABM11 MHz Crystal ABM11-25.000MHZ-D7X-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11 Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.59 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 15 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11 Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.59 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 15 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM11 MHz Crystal - ABM11-25.000MHZ-D7X-T3 - Abracon, LLC
Spicewood, TX, United States
ABM11 MHz Crystal
ABM11-25.000MHZ-D7X-T3
ABM11 MHz Crystal ABM11-25.000MHZ-D7X-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11 Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.59 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 15 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM11
  • Type: MHz Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.59 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 25 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 15 ppm
  • Load Capacitance: 10 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - ABM11-25.000MHZ-D7X-T3-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±15ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal 25.0000Mhz 10Pf Smd Rohs Compliant Abracon - 01AH9010 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 25.0000Mhz 10Pf Smd Rohs Compliant Abracon
01AH9010
Crystal 25.0000Mhz 10Pf Smd Rohs Compliant Abracon 01AH9010
CRYSTAL 25.0000MHZ 10PF SMD ROHS COMPLIANT: YES

CRYSTAL 25.0000MHZ 10PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ABM11-25.000MHZ-D7X-T3 ABM11-25.000MHZ-D7X-T3-ND 01AH9010 ABM11-25.000MHZ-D7X-T3
Product Name ABM11 MHz Crystal Crystals Crystal 25.0000Mhz 10Pf Smd Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 25 MHz 25 MHz
Frequency Stability 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-10-30-JGN-TRDKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 10 pF
View Details
Crystal Units - 8136087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Units - 6719375P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details