Abracon, LLC Crystals ABM11-0022-T3

Description
CRYSTAL 39.000MHZ 10PF SMD
Request a Quote Datasheet
Description
CRYSTAL 39.000MHZ 10PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 535-ABM11-0022-T3CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 39.000MHZ 10PF SMD

CRYSTAL 39.000MHZ 10PF SMD

Buy Now Datasheet
Crystals - 535-ABM11-0022-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 39.000MHZ 10PF SMD

CRYSTAL 39.000MHZ 10PF SMD

Buy Now Datasheet
Crystals - 535-ABM11-0022-T3TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 39.000MHZ 10PF SMD

CRYSTAL 39.000MHZ 10PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 535-ABM11-0022-T3CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-4AX - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 30 MHz
View Details
2 Pin Crystal CAA - CAA-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details