Abracon, LLC ABM10W MHz Crystal ABM10W-28.3220MHZ-7-D2X-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10W Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 28.322 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10W Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 28.322 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM10W MHz Crystal - ABM10W-28.3220MHZ-7-D2X-T3 - Abracon, LLC
Spicewood, TX, United States
ABM10W MHz Crystal
ABM10W-28.3220MHZ-7-D2X-T3
ABM10W MHz Crystal ABM10W-28.3220MHZ-7-D2X-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10W Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 28.322 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM10W
  • Type: MHz Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.6 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 28.322 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 7 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 28.3220MHZ 7PF SMD

CRYSTAL 28.3220MHZ 7PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABM10W-28.3220MHZ-7-D2X-T3 ABM10W-28.3220MHZ-7-D2X-T3
Product Name ABM10W MHz Crystal Crystals
Features / Standards RoHS; Lead-Free
Frequency 28.32 MHz 28.32 MHz
Frequency Stability 20 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-20-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 7293265 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details