Abracon, LLC ABM10 MHz Crystal ABM10-40.000MHZ-D30-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 40 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 40 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM10 MHz Crystal - ABM10-40.000MHZ-D30-T3 - Abracon, LLC
Spicewood, TX, United States
ABM10 MHz Crystal
ABM10-40.000MHZ-D30-T3
ABM10 MHz Crystal ABM10-40.000MHZ-D30-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 40 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM10
  • Type: MHz Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.7 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 40 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 10 pF
  • ESR (Equivalent Series Resistance): 70 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10937-6-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10937-1-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10937-2-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 10PF SMD

CRYSTAL 40.0000MHZ 10PF SMD

Supplier's Site
Ceramic Quartz Crystal, 40Mhz, 10Pf, Smd, Full Reel; Frequency Nom Abracon - 37T9724 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Quartz Crystal, 40Mhz, 10Pf, Smd, Full Reel; Frequency Nom Abracon
37T9724
Ceramic Quartz Crystal, 40Mhz, 10Pf, Smd, Full Reel; Frequency Nom Abracon 37T9724
CERAMIC QUARTZ CRYSTAL, 40MHZ, 10PF, SMD, FULL REEL; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:ABM10 Series RoHS Compliant: Yes

CERAMIC QUARTZ CRYSTAL, 40MHZ, 10PF, SMD, FULL REEL; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:ABM10 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 40Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon - 40Y1966 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon
40Y1966
Crystal, 40Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon 40Y1966
CRYSTAL, 40MHZ, 10PF, 2.5 X 2MM; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:ABM10 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 40MHZ, 10PF, 2.5 X 2MM; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:ABM10 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ABM10-40.000MHZ-D30-T3 535-10937-6-ND ABM10-40.000MHZ-D30-T3 37T9724
Product Name ABM10 MHz Crystal Crystals Crystals Ceramic Quartz Crystal, 40Mhz, 10Pf, Smd, Full Reel; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 40 MHz 40 MHz 40 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator/Oscillator/Resonator >> Crystals - CM8V-T1A-32.768kHz-9pF-20PPM-TB-QC - LCSC Electronics Technology (HK) Limited
Specs
Features / Standards RoHS
Frequency 0.0328 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-102.45-16-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details