Abracon, LLC ABM10 MHz Crystal ABM10-25.000MHZ-E20-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM10 MHz Crystal - ABM10-25.000MHZ-E20-T - Abracon, LLC
Spicewood, TX, United States
ABM10 MHz Crystal
ABM10-25.000MHZ-E20-T
ABM10 MHz Crystal ABM10-25.000MHZ-E20-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM10
  • Type: MHz Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 25 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 10 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ABM10-25.000MHZ-E20-T - 859177-ABM10-25.000MHZ-E20-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ABM10-25.000MHZ-E20-T
859177-ABM10-25.000MHZ-E20-T
Oscillators - ABM10-25.000MHZ-E20-T 859177-ABM10-25.000MHZ-E20-T
Manufacturer: Abracon LLC Win Source Part Number: 859177-ABM10-25.000M HZ-E20-T Series: ABM10 Operating Temperature Range: -20°C ~ 70°C Features: ±20ppm Crystal 10pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: ABM1025000MHZE20T, 535-9095-6, 300-9095-2, 300-9095-1, 535-9095-1, 535-9095-2, Q4777257, 300-9095-2-ND, 300-9095-1-ND

Manufacturer: Abracon LLC
Win Source Part Number: 859177-ABM10-25.000MHZ-E20-T
Series: ABM10
Operating Temperature Range: -20°C ~ 70°C
Features: ±20ppm Crystal 10pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Other Part Number: ABM1025000MHZE20T, 535-9095-6, 300-9095-2, 300-9095-1, 535-9095-1, 535-9095-2, Q4777257, 300-9095-2-ND, 300-9095-1-ND

Buy Now Datasheet
Crystal Units - 1710244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710244
Crystal Units 1710244
Abracon ABM10-25.000MHZ-E20- T Crystal

Abracon ABM10-25.000MHZ-E20-T Crystal

Supplier's Site
Crystal Units - 1710595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710595
Crystal Units 1710595
Abracon ABM10-25.000MHZ-E20- T Crystal

Abracon ABM10-25.000MHZ-E20-T Crystal

Supplier's Site
Crystal Units - 1710595P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710595P
Crystal Units 1710595P
Abracon ABM10-25.000MHZ-E20- T Crystal

Abracon ABM10-25.000MHZ-E20-T Crystal

Supplier's Site
Crystals - 535-9095-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9095-6-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9095-1-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site Datasheet
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site
Crystal, 25Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon - 13J1712 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon
13J1712
Crystal, 25Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon 13J1712
CRYSTAL, 25MHZ, 10PF, 2.5 X 2MM; Frequency Nom:25MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:ABM10 Series; Operating Temperature Min:-20°CRoHS Compliant: Yes

CRYSTAL, 25MHZ, 10PF, 2.5 X 2MM; Frequency Nom:25MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:ABM10 Series; Operating Temperature Min:-20°CRoHS Compliant: Yes

Supplier's Site Datasheet
Miniature Crystal Smd, Ceramic, 25.000Mhz, 10Pf, 20Ppm -20+70C, 2.5 X 2 X .55Mm (4 Pad) Rohs Compliant Abracon - 26AC9213 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Crystal Smd, Ceramic, 25.000Mhz, 10Pf, 20Ppm -20+70C, 2.5 X 2 X .55Mm (4 Pad) Rohs Compliant Abracon
26AC9213
Miniature Crystal Smd, Ceramic, 25.000Mhz, 10Pf, 20Ppm -20+70C, 2.5 X 2 X .55Mm (4 Pad) Rohs Compliant Abracon 26AC9213
MINIATURE CRYSTAL SMD, CERAMIC, 25.000MHZ, 10PF, 20PPM -20+70C, 2.5 X 2 X .55MM (4 PAD) ROHS COMPLIANT: YES

MINIATURE CRYSTAL SMD, CERAMIC, 25.000MHZ, 10PF, 20PPM -20+70C, 2.5 X 2 X .55MM (4 PAD) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crystal, 25Mhz, 10Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon - 89AH0766 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 10Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon
89AH0766
Crystal, 25Mhz, 10Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon 89AH0766
CRYSTAL, 25MHZ, 10PF, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES

CRYSTAL, 25MHZ, 10PF, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals Crystals Crystals Oscillators
Product Number ABM10-25.000MHZ-E20-T 859177-ABM10-25.000MHZ-E20-T 1710244 1710595P 535-9095-2-ND ABM10-25.000MHZ-E20-T ABM10-25.000MHZ-E20-T 13J1712 26AC9213
Product Name ABM10 MHz Crystal Oscillators - ABM10-25.000MHZ-E20-T Crystal Units Crystal Units Crystals Crystals Crystals Crystal, 25Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Abracon Miniature Crystal Smd, Ceramic, 25.000Mhz, 10Pf, 20Ppm -20+70C, 2.5 X 2 X .55Mm (4 Pad) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS RoHS Lead-Free RoHS
Frequency 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data