Abracon, LLC ABLS3 MHz Crystal ABLS3-8.192MHZ-D4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS3 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 8.192 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS3 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 8.192 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS3 MHz Crystal - ABLS3-8.192MHZ-D4Y-T - Abracon, LLC
Spicewood, TX, United States
ABLS3 MHz Crystal
ABLS3-8.192MHZ-D4Y-T
ABLS3 MHz Crystal ABLS3-8.192MHZ-D4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS3 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 8.192 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS3
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 2.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 8.192 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10846-1-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

8.192MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-10846-2-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

8.192MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-10846-6-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

8.192MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystal, 8.192Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 39T2610 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8.192Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
39T2610
Crystal, 8.192Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 39T2610
CRYSTAL, 8.192MHZ, 18PF, HC-49US; Frequency Nom:8.192MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS3 Series; Frequency:8.192MHz RoHS Compliant: Yes

CRYSTAL, 8.192MHZ, 18PF, HC-49US; Frequency Nom:8.192MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS3 Series; Frequency:8.192MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Mcpu Crystal, 8.192Mhz, 18Pf, Smd; Crystal Case Type Abracon - 37T9708 - Newark, An Avnet Company
Chicago, IL, United States
Mcpu Crystal, 8.192Mhz, 18Pf, Smd; Crystal Case Type Abracon
37T9708
Mcpu Crystal, 8.192Mhz, 18Pf, Smd; Crystal Case Type Abracon 37T9708
MCPU CRYSTAL, 8.192MHZ, 18PF, SMD; Crystal Case Type:HC-49/US; Crystal Mounting Type:SMD; Frequency:8.192MHz; Frequency Stability:30ppm; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; No. of Pins:2; Reel Quantity:1000 RoHS Compliant: Yes

MCPU CRYSTAL, 8.192MHZ, 18PF, SMD; Crystal Case Type:HC-49/US; Crystal Mounting Type:SMD; Frequency:8.192MHz; Frequency Stability:30ppm; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; No. of Pins:2; Reel Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 8.1920MHZ 18PF SMD

CRYSTAL 8.1920MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Oscillators Crystals
Product Number ABLS3-8.192MHZ-D4Y-T 535-10846-1-ND 39T2610 37T9708 ABLS3-8.192MHZ-D4Y-T
Product Name ABLS3 MHz Crystal Crystals Crystal, 8.192Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Mcpu Crystal, 8.192Mhz, 18Pf, Smd; Crystal Case Type Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 8.19 MHz 8.19 MHz 8.19 MHz 8.19 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data