Abracon, LLC ABLS2 MHz Crystal ABLS2-8.192MHZ-D4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 8.192 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 8.192 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS2 MHz Crystal - ABLS2-8.192MHZ-D4Y-T - Abracon, LLC
Spicewood, TX, United States
ABLS2 MHz Crystal
ABLS2-8.192MHZ-D4Y-T
ABLS2 MHz Crystal ABLS2-8.192MHZ-D4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 8.192 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS2
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 3.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 8.192 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - ABLS2-8.192MHZ-D4Y-T - 766243-ABLS2-8.192MHZ-D4Y-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ABLS2-8.192MHZ-D4Y-T
766243-ABLS2-8.192MHZ-D4Y-T
Crystals - ABLS2-8.192MHZ-D4Y-T 766243-ABLS2-8.192MHZ-D4Y-T
Manufacturer: Abracon LLC Win Source Part Number: 766243-ABLS2-8.192MH Z-D4Y-T Series: ABLS2 Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -40°C ~ 85°C Package: HC49/US Mounting: SMD Frequency: 8.192MHz ESR (Equivalent Series Resistance): 80 Ohm Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Family Name: ABLS2 Categories: Crystals, Oscillators, Resonators Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) Height - Seated (Maximum): 0.130" (3.30mm) Alternative Parts (Cross-Reference): 9C-8.192MAAJ-T; E2SMA19-8.192M; E2SFA20-8.192M; Introduction Date: January 08, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Abracon LLC
Win Source Part Number: 766243-ABLS2-8.192MHZ-D4Y-T
Series: ABLS2
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -40°C ~ 85°C
Package: HC49/US
Mounting: SMD
Frequency: 8.192MHz
ESR (Equivalent Series Resistance): 80 Ohm
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Family Name: ABLS2
Categories: Crystals, Oscillators, Resonators
Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)
Height - Seated (Maximum): 0.130" (3.30mm)
Alternative Parts (Cross-Reference): 9C-8.192MAAJ-T; E2SMA19-8.192M; E2SFA20-8.192M;
Introduction Date: January 08, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals - 535-9865-6-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

8.192MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9865-1-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

8.192MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9865-2-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

8.192MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 8.1920MHZ 18PF SMD - 5-ABLS2-8.192MHZ-D4Y-T - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 8.1920MHZ 18PF SMD
5-ABLS2-8.192MHZ-D4Y-T
CRYSTAL 8.1920MHZ 18PF SMD 5-ABLS2-8.192MHZ-D4Y-T
CRYSTAL 8.1920MHZ 18PF SMD

CRYSTAL 8.1920MHZ 18PF SMD

Supplier's Site
Mpu Crystal, 8.192Mhz, 18Pf, Smd; Frequency Abracon - 84R2102 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Crystal, 8.192Mhz, 18Pf, Smd; Frequency Abracon
84R2102
Mpu Crystal, 8.192Mhz, 18Pf, Smd; Frequency Abracon 84R2102
MPU CRYSTAL, 8.192MHz, 18pF, SMD; Frequency:8.192MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; Crystal Case Type:HC-49/US; No. of Pins:2 RoHS Compliant: Yes

MPU CRYSTAL, 8.192MHz, 18pF, SMD; Frequency:8.192MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; Crystal Case Type:HC-49/US; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Crystal, 8.192Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 67P3818 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8.192Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
67P3818
Crystal, 8.192Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 67P3818
CRYSTAL, 8.192MHZ, 18PF, HC-49US; Frequency Nom:8.192MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Features:3.3mm RoHS Compliant: Yes

CRYSTAL, 8.192MHZ, 18PF, HC-49US; Frequency Nom:8.192MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Features:3.3mm RoHS Compliant: Yes

Supplier's Site
Crystal, 8.192Mhz, 18Pf, 11.4Mm X 4.7Mm; Frequency Nom Abracon - 51AC8089 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8.192Mhz, 18Pf, 11.4Mm X 4.7Mm; Frequency Nom Abracon
51AC8089
Crystal, 8.192Mhz, 18Pf, 11.4Mm X 4.7Mm; Frequency Nom Abracon 51AC8089
CRYSTAL, 8.192MHZ, 18PF, 11.4MM X 4.7MM; Frequency Nom:8.192MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Operating RoHS Compliant: Yes

CRYSTAL, 8.192MHZ, 18PF, 11.4MM X 4.7MM; Frequency Nom:8.192MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 8.192Mhz, 18Pf, 11.4Mm X 4.65Mm Rohs Compliant Abracon - 73AJ0607 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8.192Mhz, 18Pf, 11.4Mm X 4.65Mm Rohs Compliant Abracon
73AJ0607
Crystal, 8.192Mhz, 18Pf, 11.4Mm X 4.65Mm Rohs Compliant Abracon 73AJ0607
CRYSTAL, 8.192MHZ, 18PF, 11.4MM X 4.65MM ROHS COMPLIANT: YES

CRYSTAL, 8.192MHZ, 18PF, 11.4MM X 4.65MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Oscillators Crystals Crystals
Product Number ABLS2-8.192MHZ-D4Y-T 766243-ABLS2-8.192MHZ-D4Y-T 535-9865-6-ND 5-ABLS2-8.192MHZ-D4Y-T 84R2102 67P3818 73AJ0607
Product Name ABLS2 MHz Crystal Crystals - ABLS2-8.192MHZ-D4Y-T Crystals CRYSTAL 8.1920MHZ 18PF SMD Mpu Crystal, 8.192Mhz, 18Pf, Smd; Frequency Abracon Crystal, 8.192Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystal, 8.192Mhz, 18Pf, 11.4Mm X 4.65Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS; Lead-Free RoHS RoHS RoHS
Frequency 8.19 MHz 8.19 MHz 8.19 MHz 8.19 MHz 8.19 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA118M125AAG - Richardson RFPD
Specs
Frequency 118 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - LMK62A2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers