Abracon, LLC ABLS2 MHz Crystal ABLS2-4.9152MHZ-D4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 4.9152 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 4.9152 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS2 MHz Crystal - ABLS2-4.9152MHZ-D4Y-T - Abracon, LLC
Spicewood, TX, United States
ABLS2 MHz Crystal
ABLS2-4.9152MHZ-D4Y-T
ABLS2 MHz Crystal ABLS2-4.9152MHZ-D4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 4.9152 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS2
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 3.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 4.9152 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 180 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Units - 2327209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2327209
Crystal Units 2327209
Abracon ABLS2-4.9152MHZ-D4Y- T Crystal

Abracon ABLS2-4.9152MHZ-D4Y-T Crystal

Supplier's Site
Crystal Units - 2327207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2327207
Crystal Units 2327207
Abracon ABLS2-4.9152MHZ-D4Y- T Crystal

Abracon ABLS2-4.9152MHZ-D4Y-T Crystal

Supplier's Site
Crystal Units - 2327209P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2327209P
Crystal Units 2327209P
Abracon ABLS2-4.9152MHZ-D4Y- T Crystal

Abracon ABLS2-4.9152MHZ-D4Y-T Crystal

Supplier's Site
Crystals - 535-9859-2-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9859-1-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9859-6-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.9152MHZ 18PF SMD

CRYSTAL 4.9152MHZ 18PF SMD

Supplier's Site Datasheet
Mpu Crystal, 4.9152Mhz, 18Pf, Smd; Frequency Abracon - 84R2095 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Crystal, 4.9152Mhz, 18Pf, Smd; Frequency Abracon
84R2095
Mpu Crystal, 4.9152Mhz, 18Pf, Smd; Frequency Abracon 84R2095
MPU CRYSTAL, 4.9152MHz, 18pF, SMD; Frequency:4.9152MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; Crystal Case Type:HC-49/US; No. of Pins:2 RoHS Compliant: Yes

MPU CRYSTAL, 4.9152MHz, 18pF, SMD; Frequency:4.9152MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; Crystal Case Type:HC-49/US; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Crystal, 4.9152Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 67P3811 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.9152Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
67P3811
Crystal, 4.9152Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 67P3811
CRYSTAL, 4.9152MHZ, 18PF, HC-49US; Frequency Nom:4.9152MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Features:3.3mm RoHS Compliant: Yes

CRYSTAL, 4.9152MHZ, 18PF, HC-49US; Frequency Nom:4.9152MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Features:3.3mm RoHS Compliant: Yes

Supplier's Site
Crystal, Hc49/u Smd, 4.9152Mhz, 18Pf, 30Ppm @ 25C, 30Ppm -40+85C Industrial Temp., Low Profile 3.3Mm Ht. Rohs Compliant Abracon - 78AH9100 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/u Smd, 4.9152Mhz, 18Pf, 30Ppm @ 25C, 30Ppm -40+85C Industrial Temp., Low Profile 3.3Mm Ht. Rohs Compliant Abracon
78AH9100
Crystal, Hc49/u Smd, 4.9152Mhz, 18Pf, 30Ppm @ 25C, 30Ppm -40+85C Industrial Temp., Low Profile 3.3Mm Ht. Rohs Compliant Abracon 78AH9100
CRYSTAL, HC49/U SMD, 4.9152MHZ, 18PF, 30PPM @ 25C, 30PPM -40+85C INDUSTRIAL TEMP., LOW PROFILE 3.3MM HT. ROHS COMPLIANT: YES

CRYSTAL, HC49/U SMD, 4.9152MHZ, 18PF, 30PPM @ 25C, 30PPM -40+85C INDUSTRIAL TEMP., LOW PROFILE 3.3MM HT. ROHS COMPLIANT: YES

Supplier's Site
Crystal, 4.9152Mhz, 18Pf, 11.4 X 4.65Mm Rohs Compliant Abracon - 73AJ0602 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.9152Mhz, 18Pf, 11.4 X 4.65Mm Rohs Compliant Abracon
73AJ0602
Crystal, 4.9152Mhz, 18Pf, 11.4 X 4.65Mm Rohs Compliant Abracon 73AJ0602
CRYSTAL, 4.9152MHZ, 18PF, 11.4 X 4.65MM ROHS COMPLIANT: YES

CRYSTAL, 4.9152MHZ, 18PF, 11.4 X 4.65MM ROHS COMPLIANT: YES

Supplier's Site
Crystal, 4.9152Mhz, 18Pf, 11.4 X 4.65Mm Rohs Compliant Abracon - 73AJ0603 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.9152Mhz, 18Pf, 11.4 X 4.65Mm Rohs Compliant Abracon
73AJ0603
Crystal, 4.9152Mhz, 18Pf, 11.4 X 4.65Mm Rohs Compliant Abracon 73AJ0603
CRYSTAL, 4.9152MHZ, 18PF, 11.4 X 4.65MM ROHS COMPLIANT: YES

CRYSTAL, 4.9152MHZ, 18PF, 11.4 X 4.65MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Oscillators Crystals Oscillators Crystals
Product Number ABLS2-4.9152MHZ-D4Y-T 2327209 535-9859-2-ND ABLS2-4.9152MHZ-D4Y-T 84R2095 67P3811 78AH9100 73AJ0602
Product Name ABLS2 MHz Crystal Crystal Units Crystals Crystals Mpu Crystal, 4.9152Mhz, 18Pf, Smd; Frequency Abracon Crystal, 4.9152Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystal, Hc49/u Smd, 4.9152Mhz, 18Pf, 30Ppm @ 25C, 30Ppm -40+85C Industrial Temp., Low Profile 3.3Mm Ht. Rohs Compliant Abracon Crystal, 4.9152Mhz, 18Pf, 11.4 X 4.65Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS Lead-Free RoHS RoHS RoHS RoHS
Frequency 4.92 MHz 4.92 MHz 4.92 MHz 4.92 MHz 4.92 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data