Abracon, LLC ABLS2 MHz Crystal ABLS2-36.000MHZ-D4YF-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 36 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 36 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS2 MHz Crystal - ABLS2-36.000MHZ-D4YF-T - Abracon, LLC
Spicewood, TX, United States
ABLS2 MHz Crystal
ABLS2-36.000MHZ-D4YF-T
ABLS2 MHz Crystal ABLS2-36.000MHZ-D4YF-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 36 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS2
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 3.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 36 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - ABLS2-36.000MHZ-D4YF-T - 1005222-ABLS2-36.000MHZ-D4YF-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ABLS2-36.000MHZ-D4YF-T
1005222-ABLS2-36.000MHZ-D4YF-T
Crystals - ABLS2-36.000MHZ-D4YF-T 1005222-ABLS2-36.000MHZ-D4YF-T
Manufacturer: Abracon LLC Win Source Part Number: 1005222-ABLS2-36.000 MHZ-D4YF-T Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.130" (3.30mm) Mounting: SMD (SMT) Frequency: 36MHz Frequency Stability: ±30ppm ESR: 40 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing

Manufacturer: Abracon LLC
Win Source Part Number: 1005222-ABLS2-36.000MHZ-D4YF-T
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.130" (3.30mm)
Mounting: SMD (SMT)
Frequency: 36MHz
Frequency Stability: ±30ppm
ESR: 40 Ohm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Clock & Timing

Buy Now Datasheet
Crystals - 535-9890-2-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

36MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9890-6-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

36MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9890-1-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

36MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 36.0000MHZ 18PF SMD

CRYSTAL 36.0000MHZ 18PF SMD

Supplier's Site
Crystal, 36Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 67P3808 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 36Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
67P3808
Crystal, 36Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 67P3808
CRYSTAL, 36MHZ, 18PF, HC-49US; Frequency Nom:36MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 36MHZ, 18PF, HC-49US; Frequency Nom:36MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Mpu Crystal, 36Mhz, 18Pf, Smd; Frequency Nom Abracon - 84R2092 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Crystal, 36Mhz, 18Pf, Smd; Frequency Nom Abracon
84R2092
Mpu Crystal, 36Mhz, 18Pf, Smd; Frequency Nom Abracon 84R2092
MPU CRYSTAL, 36MHz, 18pF, SMD; Frequency Nom:36MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

MPU CRYSTAL, 36MHz, 18pF, SMD; Frequency Nom:36MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Crystals Crystals
Product Number ABLS2-36.000MHZ-D4YF-T 1005222-ABLS2-36.000MHZ-D4YF-T 535-9890-2-ND ABLS2-36.000MHZ-D4YF-T 67P3808 84R2092
Product Name ABLS2 MHz Crystal Crystals - ABLS2-36.000MHZ-D4YF-T Crystals Crystals Crystal, 36Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Mpu Crystal, 36Mhz, 18Pf, Smd; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30B-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 1734650 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details