Abracon, LLC ABLS2 MHz Crystal ABLS2-3.6864MHZ-D4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS2 MHz Crystal - ABLS2-3.6864MHZ-D4Y-T - Abracon, LLC
Spicewood, TX, United States
ABLS2 MHz Crystal
ABLS2-3.6864MHZ-D4Y-T
ABLS2 MHz Crystal ABLS2-3.6864MHZ-D4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS2
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 3.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 3.6864 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 180 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9856-2-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9856-1-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9856-6-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

Buy Now Datasheet
Crystal Units - 1710494P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710494P
Crystal Units 1710494P
Abracon ABLS2-3.6864MHZ-D4Y- T Crystal

Abracon ABLS2-3.6864MHZ-D4Y-T Crystal

Supplier's Site
Crystal Units - 1710494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710494
Crystal Units 1710494
Abracon ABLS2-3.6864MHZ-D4Y- T Crystal

Abracon ABLS2-3.6864MHZ-D4Y-T Crystal

Supplier's Site
Crystal Units - 1710219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710219
Crystal Units 1710219
Abracon ABLS2-3.6864MHZ-D4Y- T Crystal

Abracon ABLS2-3.6864MHZ-D4Y-T Crystal

Supplier's Site
Crystals, Oscillators, Resonators - Crystals - 1285024-ABLS2-3.6864MHZ-D4Y-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1285024-ABLS2-3.6864MHZ-D4Y-T
Crystals, Oscillators, Resonators - Crystals 1285024-ABLS2-3.6864MHZ-D4Y-T
Win Source Part Number: 1285024-ABLS2-3.6864 MHZ-D4Y-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABLS2 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 3.6864 MHz ESR (Equivalent Series Resistance): 180 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8541.60.0030 Mfr: Abracon LLC Other Names: 535-9856-6,535-9856- 2,535-9856-1,ABLS236 864MHZD4YT

Win Source Part Number: 1285024-ABLS2-3.6864MHZ-D4Y-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: ABLS2
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 3.6864 MHz
ESR (Equivalent Series Resistance): 180 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.60.0030
Mfr: Abracon LLC
Other Names: 535-9856-6,535-9856-2,535-9856-1,ABLS236864MHZD4YT

Buy Now Datasheet
CRYSTAL 3.6864MHZ 18PF SMD

CRYSTAL 3.6864MHZ 18PF SMD

Supplier's Site
Mpu Crystal, 3.6864Mhz, 18Pf, Smd; Frequency Nom Abracon - 84R2088 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Crystal, 3.6864Mhz, 18Pf, Smd; Frequency Nom Abracon
84R2088
Mpu Crystal, 3.6864Mhz, 18Pf, Smd; Frequency Nom Abracon 84R2088
MPU CRYSTAL, 3.6864MHz, 18pF, SMD; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Frequency:3.6864MHz RoHS Compliant: Yes

MPU CRYSTAL, 3.6864MHz, 18pF, SMD; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Frequency:3.6864MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 3.6864Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 67P3804 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.6864Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
67P3804
Crystal, 3.6864Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 67P3804
CRYSTAL, 3.6864MHZ, 18PF, HC-49US; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Features:3.3mm RoHS Compliant: Yes

CRYSTAL, 3.6864MHZ, 18PF, HC-49US; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Features:3.3mm RoHS Compliant: Yes

Supplier's Site
Crystal, Hc49/u Smd, 3.6864Mhz, 18Pf, 30Ppm @ 25C, 30Ppm -40+85C Industrial Temp., Low Profile 3.3Mm Ht. Rohs Compliant Abracon - 84AC0631 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/u Smd, 3.6864Mhz, 18Pf, 30Ppm @ 25C, 30Ppm -40+85C Industrial Temp., Low Profile 3.3Mm Ht. Rohs Compliant Abracon
84AC0631
Crystal, Hc49/u Smd, 3.6864Mhz, 18Pf, 30Ppm @ 25C, 30Ppm -40+85C Industrial Temp., Low Profile 3.3Mm Ht. Rohs Compliant Abracon 84AC0631
CRYSTAL, HC49/U SMD, 3.6864MHZ, 18PF, 30PPM @ 25C, 30PPM -40+85C INDUSTRIAL TEMP., LOW PROFILE 3.3MM HT. ROHS COMPLIANT: YES

CRYSTAL, HC49/U SMD, 3.6864MHZ, 18PF, 30PPM @ 25C, 30PPM -40+85C INDUSTRIAL TEMP., LOW PROFILE 3.3MM HT. ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crystal, 3.6864Mhz, 18Pf, 11.4Mm X 4.7Mm; Frequency Nom Abracon - 51AC8087 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.6864Mhz, 18Pf, 11.4Mm X 4.7Mm; Frequency Nom Abracon
51AC8087
Crystal, 3.6864Mhz, 18Pf, 11.4Mm X 4.7Mm; Frequency Nom Abracon 51AC8087
CRYSTAL, 3.6864MHZ, 18PF, 11.4MM X 4.7MM; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Operating RoHS Compliant: Yes

CRYSTAL, 3.6864MHZ, 18PF, 11.4MM X 4.7MM; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Oscillators Crystals Crystals Oscillators
Product Number ABLS2-3.6864MHZ-D4Y-T 535-9856-2-ND 1710494P 1710494 1285024-ABLS2-3.6864MHZ-D4Y-T ABLS2-3.6864MHZ-D4Y-T 84R2088 84AC0631
Product Name ABLS2 MHz Crystal Crystals Crystal Units Crystal Units Crystals, Oscillators, Resonators - Crystals Crystals Mpu Crystal, 3.6864Mhz, 18Pf, Smd; Frequency Nom Abracon Crystal, Hc49/u Smd, 3.6864Mhz, 18Pf, 30Ppm @ 25C, 30Ppm -40+85C Industrial Temp., Low Profile 3.3Mm Ht. Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS RoHS
Frequency 3.69 MHz 3.69 MHz 3.69 MHz 3.69 MHz 3.69 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
ESR 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data