Abracon, LLC ABLS-LR MHz Crystal ABLS-LR-12.000MHZ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 12 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 15 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 12 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 15 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS-LR MHz Crystal - ABLS-LR-12.000MHZ-T - Abracon, LLC
Spicewood, TX, United States
ABLS-LR MHz Crystal
ABLS-LR-12.000MHZ-T
ABLS-LR MHz Crystal ABLS-LR-12.000MHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 12 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 15 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS-LR
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: 0°C ~ 70°C
  • Frequency: 12 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 50 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 15 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10179-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±50ppm Crystal 18pF 15 Ohms HC-49/US

12MHz ±50ppm Crystal 18pF 15 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-10179-6-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±50ppm Crystal 18pF 15 Ohms HC-49/US

12MHz ±50ppm Crystal 18pF 15 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-10179-1-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±50ppm Crystal 18pF 15 Ohms HC-49/US

12MHz ±50ppm Crystal 18pF 15 Ohms HC-49/US

Buy Now Datasheet
Crystal 12.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 76R7422 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 12.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
76R7422
Crystal 12.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 76R7422
CRYSTAL 12.0000MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 12.0000MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Crystals
Product Number ABLS-LR-12.000MHZ-T 535-10179-2-ND 76R7422 ABLS-LR-12.000MHZ-T
Product Name ABLS-LR MHz Crystal Crystals Crystal 12.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 12 MHz 12 MHz
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510BAA000244CAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-20.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers