Abracon, LLC ABLS MHz Crystal ABLS-9.8304MHZ-B4-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 9.8304 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 9.8304 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-9.8304MHZ-B4-T - Abracon, LLC
Spicewood, TX, United States
ABLS MHz Crystal
ABLS-9.8304MHZ-B4-T
ABLS MHz Crystal ABLS-9.8304MHZ-B4-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 9.8304 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 9.8304 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 60 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10214-1-ND - DigiKey
Thief River Falls, MN, United States
9.8304MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

9.8304MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-10214-2-ND - DigiKey
Thief River Falls, MN, United States
9.8304MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

9.8304MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-10214-6-ND - DigiKey
Thief River Falls, MN, United States
9.8304MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

9.8304MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 9.8304MHZ 18PF SMD

CRYSTAL 9.8304MHZ 18PF SMD

Supplier's Site Datasheet
Crystal 9.8304Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 76R7499 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 9.8304Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
76R7499
Crystal 9.8304Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 76R7499
CRYSTAL 9.8304MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 9.8304MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
Crystal, 9.8304Mhz, 18Pf, 11.5Mm X 4.7Mm Rohs Compliant Abracon - 73AJ0579 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 9.8304Mhz, 18Pf, 11.5Mm X 4.7Mm Rohs Compliant Abracon
73AJ0579
Crystal, 9.8304Mhz, 18Pf, 11.5Mm X 4.7Mm Rohs Compliant Abracon 73AJ0579
CRYSTAL, 9.8304MHZ, 18PF, 11.5MM X 4.7MM ROHS COMPLIANT: YES

CRYSTAL, 9.8304MHZ, 18PF, 11.5MM X 4.7MM ROHS COMPLIANT: YES

Supplier's Site
Crystal, 9.8304Mhz, 18Pf, 11.5Mm X 4.7Mm Rohs Compliant Abracon - 73AJ0580 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 9.8304Mhz, 18Pf, 11.5Mm X 4.7Mm Rohs Compliant Abracon
73AJ0580
Crystal, 9.8304Mhz, 18Pf, 11.5Mm X 4.7Mm Rohs Compliant Abracon 73AJ0580
CRYSTAL, 9.8304MHZ, 18PF, 11.5MM X 4.7MM ROHS COMPLIANT: YES

CRYSTAL, 9.8304MHZ, 18PF, 11.5MM X 4.7MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 9.8304MHZ 18PF SMD

CRYSTAL 9.8304MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Oscillators Crystals Crystals
Product Number ABLS-9.8304MHZ-B4-T 535-10214-1-ND ABLS-9.8304MHZ-B4-T 76R7499 73AJ0579 ABLS-9.8304MHZ-B4-T
Product Name ABLS MHz Crystal Crystals Crystals Crystal 9.8304Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon Crystal, 9.8304Mhz, 18Pf, 11.5Mm X 4.7Mm Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 9.83 MHz 9.83 MHz 9.83 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-80 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 80 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 1473-SIT9120AI-2B3-33E156.250000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
3 suppliers