Abracon, LLC ABLS MHz Crystal ABLS-9.8131MHZ-10-D4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 9.8131 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 9.8131 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-9.8131MHZ-10-D4Y-T - Abracon, LLC
Spicewood, TX, United States
ABLS MHz Crystal
ABLS-9.8131MHZ-10-D4Y-T
ABLS MHz Crystal ABLS-9.8131MHZ-10-D4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 9.8131 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 9.8131 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 10 pF
  • ESR (Equivalent Series Resistance): 60 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 9.8131MHZ 10PF SMD

CRYSTAL 9.8131MHZ 10PF SMD

Supplier's Site
Crystal 9.8131Mhz 10Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 96W7628 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 9.8131Mhz 10Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
96W7628
Crystal 9.8131Mhz 10Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 96W7628
CRYSTAL 9.8131MHZ 10PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 9.8131MHZ 10PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number ABLS-9.8131MHZ-10-D4Y-T ABLS-9.8131MHZ-10-D4Y-T 96W7628
Product Name ABLS MHz Crystal Crystals Crystal 9.8131Mhz 10Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 9.81 MHz 9.81 MHz
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data