Abracon, LLC ABLS MHz Crystal ABLS-8.000MHZ-B4H-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Frequency Stability: ± 35 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Frequency Stability: ± 35 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-8.000MHZ-B4H-T - Abracon, LLC
Spicewood, TX, United States
ABLS MHz Crystal
ABLS-8.000MHZ-B4H-T
ABLS MHz Crystal ABLS-8.000MHZ-B4H-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Frequency Stability: ± 35 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 8 MHz
  • Frequency Stability: ± 35 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-15002-2-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

8MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystal 8.0000Mhz 18Pf Smd Rohs Compliant Abracon - 01AH8987 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 8.0000Mhz 18Pf Smd Rohs Compliant Abracon
01AH8987
Crystal 8.0000Mhz 18Pf Smd Rohs Compliant Abracon 01AH8987
CRYSTAL 8.0000MHZ 18PF SMD ROHS COMPLIANT: YES

CRYSTAL 8.0000MHZ 18PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site Datasheet
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number ABLS-8.000MHZ-B4H-T 535-15002-2-ND 01AH8987 ABLS-8.000MHZ-B4H-T ABLS-8.000MHZ-B4H-T
Product Name ABLS MHz Crystal Crystals Crystal 8.0000Mhz 18Pf Smd Rohs Compliant Abracon Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 8 MHz 8 MHz 8 MHz
Frequency Stability 35 ppm 35 ppm 35 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-30B-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 8149550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details